location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SL-FAX1001 Fax kit 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-FAX1001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS508B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628540518 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SL-FAX1001 Fax kit 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fax kit
  • - Device compatibility: Multifunctional
  • - Brand compatibility: HP
  • - Black
  • - Country of origin: China
  • - Quantity per pack: 1
Long product name Samsung SL-FAX1001 Fax kit 1 pc(s) :
The long product name of Samsung SL-FAX1001 Fax kit 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SL-FAX1001 Fax Expansion Kit
More>>>
Short summary description Samsung SL-FAX1001 Fax kit 1 pc(s):
This short summary of the Samsung SL-FAX1001 Fax kit 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SL-FAX1001, Fax kit, Black, 1 pc(s)

Long summary description Samsung SL-FAX1001 Fax kit 1 pc(s):
This is an auto-generated long summary of Samsung SL-FAX1001 Fax kit 1 pc(s) based on the first three specs of the first five spec groups.

Samsung SL-FAX1001. Type: Fax kit, Device compatibility: Multifunctional, Brand compatibility: HP, Compatibility: Samsung MultiXpress M5370, M4370, Product colour: Black. Quantity per pack: 1 pc(s)

Features
Type *
Fax kit
Device compatibility *
Multifunctional
Brand compatibility *
HP
Compatibility *
Samsung MultiXpress M5370, M4370
Product colour
Black
Country of origin
China
Certification
ITU-T G3, Super G3
HP segment
Business, Home
Weight & dimensions
Width
142 mm
Depth
65 mm
Height
30 mm
Weight
110 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
253 mm
Package depth
188 mm
Package height
108 mm
Package weight
290 g