HP logo

Samsung MultiXpress SL-M5370LX Laser A4 1200 x 1200 DPI 53 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63270
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
29 Apr 2020
Short summary description Samsung MultiXpress SL-M5370LX Laser A4 1200 x 1200 DPI 53 ppm:

Samsung MultiXpress SL-M5370LX, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A4, Black, White

Long summary description Samsung MultiXpress SL-M5370LX Laser A4 1200 x 1200 DPI 53 ppm:

Samsung MultiXpress SL-M5370LX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.