location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4370LX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS396B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628404605 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Sep 2019
Product end of life date
Samsung Smart MultiXpress M5370 M4370 (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
2016 SMART MultiXpress M5370 Series Final V2 English L (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touch to print, just like on a tablet
  • - Enjoy pre-loaded applications and widgets
  • - Do more with productivity-boosting features
  • - Fast scanning and no-fuss printing
  • - Stand out with sharp, high-quality print output
  • - Save resources with low TCO printing
  • - Create the printing environment that suits your needs with partner solutions
  • - Samsung Wireless and NFC printing options available
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm :
The long product name of Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung MultiXpress SL-M4370LX Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 43 ppm, A4, 1000 MHz, 4000 MB, 25.6 cm (10.1") LCD
More>>>
Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm:
The official description of Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SMART MultiXpress M4370LX helps users work faster and more efficiently using intuitive, easy-to-use controls. Businesses can depend on these printers to deliver document handling efficiency, with low total cost of ownership (TCO) .

Short summary description Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm:
This short summary of the Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-M4370LX, Laser, Mono printing, 1200 x 1200 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm:
This is an auto-generated long summary of Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-M4370LX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Touch to print, just like on a tablet

Powered by the Samsung Smart UX Center, the comprehensive, open UX system powered by Android™, the M4370LX offers intuitive, extendible performance and compatibility with Android apps and devices.

Enjoy pre-loaded applications and widgets

Drag and configure widgets on your home screen for one-tap access to frequently used functions. And enjoy instant access right out of the box to preloaded applications such as copy, scan/send, box, Job status and others.

Do more with productivity-boosting features

Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. See http://printingapps.samsung.com

Faster scanning and no-fuss printing

The SMART MultiXpress M4370LX is equipped with dual-scan ADF technology that delivers fast scanning speeds of up to 80 dual-sided images per minute (ipm) and a 1 GHz dual-core CPU that powers printing at 43 pages per minute (ppm). [1]

Stand out with sharp, high-quality print output

Samsung’s unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi ensures that everything you do will stand out.[1]

Save resources with low TCO printing

Reduce labor costs for heavy printing with ultra-high-yield toner cartridges and drums. Toners that yield 30,000 standard B&W pages and drums that yield 100,000 can lower your TCO and reduce waste.[1]

Create the printing environment that suits your needs with partner solutions

Numerous certified partner solutions are available through the Samsung XOA platform for further customization.

Samsung Wireless and NFC printing options available

With Samsung Wireless and NFC printing, you can simply tap your smart device to access various mobile printing solutions including user authentication, secure printing, easy wireless setup and device cloning.

Work smarter with an intuitive Smart UX Center

Touch to print, just like on a tablet
Enjoy pre-loaded applications and widgets
Do more with productivity-boosting features

Prints and scans fast without sacrificing quality

Fast scanning and no-fuss printing
Stand out with sharp, high-quality print output

Manage operational expenses through cost-efficient attributes

Save resources with low TCO printing
Create the printing environment that suits your needs with partner solutions
Samsung Wireless and NFC printing options available

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
43 ppm
Time to first page (black, normal)
8 s
Copying
Copying *
Mono copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
43 cpm
Time to first copy (black, normal)
5 s
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Mono scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Scanner type *
ADF scanner
Scan to
E-mail, FTP, SMB, USB
Duplex scan speed (black)
70 ppm
Scan drivers
TWAIN
Features
Maximum duty cycle *
300000 pages per month
Printing colours *
Black
Page description languages
PCL 5c, PCL 6, PDF 1.7
Input & output capacity
Total input capacity *
520 sheets
Total output capacity *
100 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF) output capacity
10 sheets
Maximum input capacity
3240 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Folio, Oficio
Envelopes sizes
10, B5, C5, C6, DL, Monarch
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Maximum internal memory
4000 MB
Internal storage capacity
320 GB
Internal memory *
4000 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (printing)
56 dB
Sound pressure level (copying)
58 dB
Design
Product colour *
Black, Grey
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25.6 cm (10.1")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
900 W
Power consumption (printing)
900 W
Power consumption (copying)
900 W
Power consumption (ready)
30 W
Power consumption (sleep)
2 W
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008
Certificates
Certification
New Blue Angel, Energy Star 2.0, EPEAT Silver
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
630 mm
Depth
506 mm
Height
636 mm
Weight
49 kg
Packaging data
Package width
746 mm
Package depth
616 mm
Package height
1112 mm
Package weight
60.4 kg
Disclaimer Samsung MultiXpress SL-M4370LX Laser A4 1200 x 1200 DPI 43 ppm:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com. Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.
[4] Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.
[5] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.