location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung ProXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M4020ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS383H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628390526 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Samsung ProXpress M4020ND helps businesses print complex documents and heavy media types without sacrificing processing and printing speed and professional-quality results.
  • - The ProXpress M4020ND is equipped with Eco Solution, a suite of energy-reducing features, including the one-touch Eco button with Samsung Easy Eco Driver.
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 :
The long product name of Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung ProXpress SL-M4020ND Laser Printer, Laser, 1200 x 1200 DPI, 40 ppm, A4, 600 MHz, 256 MB, LCD
More>>>
Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4:
The official description of Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With Samsung ProXpress M4020ND, businesses can stay productive without negatively impacting their budgets. ProXpress M4020ND is easy to use, offers reliable quality and security, and helps companies cut costs.

Short summary description Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4:
This short summary of the Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ProXpress SL-M4020ND, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Black, White

Long summary description Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ProXpress SL-M4020ND. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Black, White

Print with exceptional speed and excellent quality

High speed printing
High-quality print output
Additional printing choices for professional documents

Lower costs with economical features and solutions

One-touch Eco button
Easy Eco Driver
Central print usage control to save more resources
More laser toner cartridge options, more choices for cost reduction

Improve productivity with versatile features from duplex printing to security

Built-in duplex printing
Enterprise-level document security

Streamline printing with ease-of-use design

Easy Printer Manager
Easy secure printing

High speed printing

Robust ProXpress M4020ND features print speeds of up to 40 ppm, powered by a Cortex™-A5 core processor and up to 256 MB of memory. High speed and performance enable businesses to accelerate document and image processing for increased efficiency.[1]

High-quality print output

ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. The ProXpress M4020ND delivers sharp, solid prints with effective output print resolutions of up to 1,200 x 1,200 dpi.[1]

Additional printing choices for professional documents

The printer's multipurpose tray supports media of up to 220 g/m² in weight, which offers more printing choices for professional documents. Numerous labels, cards and envelopes can be printed using the multipurpose tray with ease.

One-touch Eco button

Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the Toner Saving Mode.

Easy Eco Driver

Easy Eco Driver software can save on toner and reduces energy consumption. Users can further save toner by removing images and text using Toner Saving Mode.

Central print usage control to save more resources

Central print usage control, activated through the SyncThru™ Admin job accounting feature, enables managers to assign users to specific printers. Users can also be assigned quotas for the number of pages or copies they can make per printer.

More laser toner cartridge options, more choices for cost reduction

Toner cartridge options include standard yield cartridges with a yield of 3,000 standard pages and ultra-high-yield cartridges that can yield 15,000 standard pages. An integrated toner system contains both the imaging unit and toner cartridge.

Built-in duplex printing

ProXpress M4020ND provides professional two-sided documents, brochures, and booklets with ease, which can also help save money and reduce paper use.

Enterprise-level document security

ProXpress M4020ND offers greater control of user, document and network access with Samsung SyncThru™ Admin at the enterprise security level.

Easy Printer Manager

Monitor toner amounts, order consumables online and maintain the device settings from your computer with Easy Printer Manager. Employees can simply check the status of print jobs from a PC or mobile device.

Easy secure printing

ProXpress M4020ND features easy secure printing with a built-in numeric keypad, which allows users to protect personal or confidential documents. When the feature is on, users are required to enter a password in order to proceed with the print job.

Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
6.5 s
Features
Maximum duty cycle *
100000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.7, PS3
HP segment
Small medium business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum output capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
Multi-purpose tray media types
Bond paper, Envelopes, Labels, Plain paper, Preprinted forms, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Internal memory *
256 MB
Performance
Maximum internal memory
512 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (quiet mode)
54 dB
Noise level (idle)
54 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Power
Power consumption (printing) *
700 W
Power consumption (ready)
10 W
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
366 mm
Depth
365.6 mm
Height
262.5 mm
Weight
10.2 kg
Packaging data
Package width
450 mm
Package depth
450 mm
Package height
404 mm
Package weight
12.1 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3000 pages
Quick start guide
Yes
Cables included
AC
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:47:55
Uk has collected 3 expert reviews for Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4 and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
itreviews.com
Updated:
2019-12-02 00:47:55
Basically a heavier-duty version of the Samsung Printer ProXpress M3320ND that I recently reviewed, the Samsung Printer ProXpress M4020ND offers similar output quality and features, but with somewhat better paper handling and a higher monthly duty cycle...
Bottom line The Samsung Printer ProXpress M4020ND monochrome laser printer boasts a higher monthly duty cycle than its lower-cost near twin...
60%
pcmag.com
Updated:
2019-12-02 00:47:55
Basically a heavier-duty version of the Samsung Printer ProXpress M3320ND%displayPrice% at %seller% that I recently reviewed, the Samsung Printer ProXpress M4020ND%displayPrice% at %seller% offers similar output quality and features, but with somewhat bet...
Good Duplexer, 250-sheet paper drawer, and 50-sheet multipurpose tray standard. 820-sheet maximum.
Bad Output quality at the low end of the typical range for mono lasers across the board...
Bottom line The Samsung Printer ProXpress M4020ND can serve nicely as a medium to heavy-duty monochrome laser printer by micro and small office standards...
60%
buyerslab.com
Updated:
2019-12-02 00:47:55
The Summer 2013 “Pick” awards for monochrome printers and MFPs were announced today by Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products. Although many are tested, only the very best are chosen to receive the...
0%
Disclaimer Samsung ProXpress SL-M4020ND 1200 x 1200 DPI A4:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Copyright © 2012 Samsung Electronics Co. Ltd. All rights reserved. Samsung is a registered trademark of Samsung Electronics Co. Ltd. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.