location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung Xpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-M2875FD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS352B#ELS
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser Mono printing
  • - 4800 x 600 DPI
  • - Printing colours: Black
  • - A4 28 ppm
  • - Mono copying Colour scanning Mono faxing
  • - Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB Built-in processor Samsung 600 MHz
  • - 11.3 kg
Long product name Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm :
The long product name of Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25-400%, 600x600dpi, 2-line LCD, 33.6 kbps, A4, 10/100 Base-TX Ethernet, 4800x600dpi, 28ppm, 600MHz
More>>>
Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm:
The official description of Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High speed printing and image processing

The Xpress M2875FD delivers print speeds of 28 ppm in A4. These MFPs can handle large, complex print jobs with Samsung’s advanced 600 MHz Cortex™-A5 core processor and 128 MB memory. An embedded image processor enables rapid processing of scans.[1]

Sharp and professional document quality

ReCP technology improves readability of printed documents by enhancing thin lines and sharpening the edges of negative text. An Xpress M2875FD delivers sharp, solid prints and scans with effective output print resolutions of up to 4,800 x 600 dpi.[1]

Diverse printing choices for professional documents

The Xpress M2875FD is built to handle a wide range of media types. Businesses can produce flyers and other collateral, even on heavier media such as 220 g/m² cardstock, for professional-looking results.

One-touch Eco button

Businesses can lower toner and paper usage with the one-touch Eco button. The one-touch Eco button automatically activates 2-up printing and duplex printing. Users can also choose the option to skip blank pages in the toner saving mode.

Easy Eco Driver

Easy Eco Driver can save on toner and reduces energy consumption. Users can save toner by removing images or text in toner save mode.

Low total cost of ownership

Samsung high-yield toner cartridges are designed for longevity, helping businesses reduce TCO. Starter toner and standard yield toner cartridges can yield 1,200 standard pages. High-yield replacement toner cartridges can yield 3,000 standard pages.

Easy toner replacement

Toner replacement in the Xpress M2875FD is designed to be quick and easy. Featuring a top-load, slide-out drawer, toner replacement requires as few as four steps to accomplish.

Easy Printer Manager

Easy Printer Manager helps companies remotely control the one-touch Eco button features and the copy, scan and fax settings for multiple devices. Monitor printer status error messages including paper empty, toner empty and paper jam alerts.

Easy Document Creator

Easy Document Creator helps employees rapidly compile, print and share complex digital documents. Users can scan, compile, and save documents in multiple formats, including e-pub. These documents can be shared through social networking sites or fax.

Google Cloud Print™

Users can access printers from a Google account using Google Cloud Print™. Various types of documents can be printed or shared. Google Cloud Print™ works on smartphones, tablets, notebooks, PCs and other web-connected devices.

Short summary description Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm:
This short summary of the Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Xpress SL-M2875FD, Laser, Mono printing, 4800 x 600 DPI, A4, Direct printing, Black, Grey

Long summary description Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm:
This is an auto-generated long summary of Samsung Xpress SL-M2875FD Laser A4 4800 x 600 DPI 28 ppm based on the first three specs of the first five spec groups.

Samsung Xpress SL-M2875FD. Print technology: Laser, Printing: Mono printing, Maximum resolution: 4800 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black, Grey

Printing
Duplex printing mode
Auto
Print resolution black
4800 x 600 DPI
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
4800 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Time to first page (black, normal)
8.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
28 cpm
Maximum number of copies
999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
216 x 356 mm
Scanner type *
Flatbed & ADF scanner
Scan to
PC
Scan speed (black)
17 inch/min
Scan speed (colour)
6 inch/min
Image formats supported
JPG, TIF
Document formats supported
PDF
Scan drivers
TWAIN, WIA
Fax
Faxing *
Mono faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
12000 pages per month
Digital sender
Yes
Number of print cartridges *
1
Printing colours *
Black
Page description languages
PCL 5, PCL 6, SPL
Replacement cartridges
MLT-D116S MLT-D116L
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
120 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
40 sheets
Maximum output capacity
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Legal, Letter, Oficio, Statement
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL, Monarch
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Paper tray media weight
60 - 163 g/m²
Paper tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Multi-Purpose Tray media weight
60 - 163 g/m²
Multi-Purpose Tray media weight (imperial)
7.26 - 19.5 kg (16 - 43 lbs)
Auto Document Feeder (ADF) media weight
48 - 105 g/m²
Auto Document Feeder (ADF) media weight (imperial)
5.67 - 12.7 kg (12.5 - 28 lbs)
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB port
Yes
USB connector
USB Type-B
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Security algorithms
IPSec, SNMP, SNMPv3
Supported network protocols (IPv4)
Yes
Supported network protocols (IPv6)
Yes
IP address filtering
Yes
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service, Samsung Mobile Print
Performance
Maximum internal memory
128 MB
Card reader integrated
No
Internal memory *
128 MB
Built-in processor
Yes
Processor family
Samsung
Processor frequency
600 MHz
Sound pressure level (printing)
50 dB
Design
Product colour *
Black, Grey
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display number of lines
2 lines
Display number of characters
16
Power
Power consumption (average operating)
400 W
Power consumption (PowerSave)
1.1 W
Power consumption (ready)
50 W
AC input voltage
110 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Debian 8.0, Fedora 15, Fedora 16, Fedora 17, Fedora 18, Fedora 21, Fedora 22, Linux Mint 13, Linux Mint 17, Red Hat Enterprise Linux WS 5.0, Red Hat Enterprise Linux WS 6.0, Red Hat Enterprise Linux WS 7.0, SUSE Linux Enterprise Desktop 11, SUSE Linux Enterprise Desktop 12
Server operating systems supported
Windows Server 2003, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2016
Other operating systems supported
HP-UX 11, HP-UX 11.11, HP-UX 11.23, HP-UX 11.31, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 10, Solaris 10 SPARC, Solaris 11, Solaris 11 SPARC, Solaris 9, Solaris 9 SPARC
Minimum RAM
128 MB
Minimum storage drive space
1500 MB
Minimum processor
933 MHz
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Certificates
Certification
CE
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
401 mm
Depth
362 mm
Height
366.7 mm
Weight
11.3 kg
Packaging data
Package width
471 mm
Package depth
432 mm
Package height
505 mm
Package weight
14 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
1200 pages
Cables included
Phone
Drivers included
Yes
Manual
Yes
Power cord included
Yes
Warranty card
Yes
Quick installation guide
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, SPL/PCL6 print driver, TWAIN/WIA driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, View User's Guide, Lite SM
Other features
Software CD
Yes