Product Brochure/Datasheet
(1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet
(0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Business Laser Colour printing
- - 2400 x 600 DPI
- - A4 18 ppm
- - Colour copying Colour scanning Colour faxing
- - Samsung Mobile Print
- - USB port Ethernet LAN
- - Internal memory: 128 MB Built-in processor 800 MHz
- - 14.1 kg
Long product name Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm
:
The long product name of Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
2400x600dpi 18/4ppm, 18/4cpm, 25-400%, 1200x1200dpi, ITU-T G3, 33.6kbps, LCD, 128MB, USB2.0, LAN
More>>>
Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm:
The official description of Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Samsung Color Multifunction Xpress C480FN printers combine ease of operation with high performance at an affordable price, ideal for today’s cost-conscious SOHO work anywhere, anytime business environment.
Short summary description Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm:
This short summary of the Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm data-sheet is auto-generated and uses the product title and the first six key specs.
Samsung Xpress SL-C480FN, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Black, White
Long summary description Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm:
This is an auto-generated long summary of Samsung Xpress SL-C480FN Laser A4 2400 x 600 DPI 18 ppm based on the first three specs of the first five spec groups.
Samsung Xpress SL-C480FN. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 4 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Product colour: Black, White