location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-775ND Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-775ND
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS079Z show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628444434 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
CLP-775ND Leaflet Format (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung Print Overview Tool (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The truth about clone cartridges. Costly imposters that carry a lot of risk. Flyer (A4) (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CLP-775ND Data Sheet Format (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung CLP-775ND Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Effective productivity
  • - Positive business impact
  • - Simple color printing
Long product name Samsung CLP-775ND Colour 9600 x 600 DPI A4 :
The long product name of Samsung CLP-775ND Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

33 ppm, 9600 x 600 dpi, 4-line LCD, Ethernet, USB 2.0
More>>>
Samsung CLP-775ND Colour 9600 x 600 DPI A4:
The official description of Samsung CLP-775ND Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With a busy office, you need a color laser printer that can deliver. The Samsung CLP-775ND combines a high performance CPU and network connectivity with fast, reliable and consistently-high color output to create the ultimate office printer.

Effective job handling
With a 600MHz dual core CPU with Gigabit networking, the Samsung CLP-775ND reduces network congestion and delivers high-quality color printing at speeds of up to 33ppm (A4). Even for color printing, first print out times are just 11 seconds.

Effective paper handling
With the Samsung CLP-775ND, you start with a 600 page paper capacity. Add on two optional cassette trays and you have a paper capacity of 1,600 pages. Spend more time printing and less time refilling the printer.

High quality print output
Attention to detail is critical for professionals. Samsung’s unique ReCP technology, built into Samsung CLP-775ND, provides crisp detail, so that even the smallest printed text is legible.

Low cost of ownership
Top quality color prints are at your fingertips with a low operational cost. The Samsung CLP-775ND has a low TEC value, requiring less energy to operate, and uses less energy during sleep mode.

Low cost per page
Samsung printers are optimized to work most efficiently with Samsung original supplies. These long-lasting cartridges can deliver true value for money for heavy color users.

Easy printer manager
Samsung’s free Easy Printer Manager application enables users to combine device settings configuration, device status monitoring and toner ordering into one convenient location.

AnyWeb Print
Samsung's AnyWeb Print lets you simply drag and drop content from different web pages into your scrap board. Once you select and edit the exact areas you want to print, you can consolidate several web pages into a single printed page or file.

SyncThru™ Admin 5
SyncThru™ Admin 5 is a device and fleet management software tool that provides increased efficiency and productivity for your organization by allowing IT administrators to manage, monitor and diagnose multiple printing devices remotely.

Simple to maintain
Print interruptions are a distant memory with Samsung’s anti-jam technology. The Samsung CLP-775ND uses improved paper feed technology to prevent unwanted incidents such as multiple page paper pickups, misfeeds and paper jams.

Short summary description Samsung CLP-775ND Colour 9600 x 600 DPI A4:
This short summary of the Samsung CLP-775ND Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-775ND, Laser, Colour, 9600 x 600 DPI, A4, 33 ppm, Black, White

Long summary description Samsung CLP-775ND Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-775ND Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-775ND. Print technology: Laser, Colour. Number of print cartridges: 4, Maximum duty cycle: 120000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 33 ppm. Display: LCD, Product colour: Black, White

Printing
Duplex printing mode
Auto
Print speed (colour, normal quality, A4/US Letter)
33 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
33 ppm
Time to first page (black, normal)
10 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
120000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
4
Page description languages *
PCL 5, PCL 6, PDF 1.7, PS3
Input & output capacity
Total input capacity *
500 sheets
Total output capacity *
350 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1600 sheets
Maximum output capacity
350 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Glossy paper, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
Multi-purpose tray media types
Bond paper, Envelopes, Glossy paper, Hole punched paper, Labels, Letterhead, Preprinted forms, Recycled paper, Thick paper, Thicker paper, Thin paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Paper tray media weight
60 - 220 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
AES, TKIP, WEP, WPA, WPA2, WPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Internal memory *
384 MB
Maximum internal memory
896 MB
Built-in processor
Yes
Processor frequency
600 MHz
Sound pressure level (printing)
54 dB
Design
Market positioning *
Home & office
Product colour *
Black, White
Built-in display *
Yes
Display
LCD
Display number of lines
4 lines
Power
Power consumption (printing) *
750 W
Power consumption (ready)
60 W
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 30 °C
Operating relative humidity (H-H)
20 - 70%
Sustainability
Sustainability certificates
Blue Angel, ENERGY STAR
Weight & dimensions
Width
466 mm
Depth
481 mm
Height
471 mm
Weight
30.4 kg
Packaging data
Package width
650 mm
Package depth
618 mm
Package height
763 mm
Package weight
36 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
3500 pages
Included cartridge capacity (CMY)
3500 pages
Quick start guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 00:37:48
Uk has collected 11 expert reviews for Samsung CLP-775ND Colour 9600 x 600 DPI A4 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2019-12-02 00:37:48
The Samsung CLP 775ND isn't the cheapest printer on test, but it's one of the best performers and one of the cheapest to run. Ifs a sizeable unit, but it isn't unattractive as printers go, and it feels pretty sturdy. Print speeds are very fast. The Samsu...
Bottom line Excellent quality and cheap running costs make the Samsung a great all-round choice...
83%
techadvisor.co.uk
Updated:
2019-12-02 00:37:48
Samsung's CLP-775ND colour laser printer has power to spare for a busy workgroup, at a midrange price of £499. It breaks no new ground in output quality—photos are a challenge for it, as they are for most colour lasers; but aside from that, it's a prin...
Bottom line The Samsung CLP-775ND is a fast colour laser that is economical both initially and over time. Larger, busier workgroups may gravitate toward faster and pricier models such as the Lexmark c734dn, but the CLP-775ND should satisfy a wide swath of more mai...
70%
goodgearguide.com.au
Updated:
2019-12-02 00:37:48
Samsung's CLP-775ND color laser printer has power to spare for a busy workgroup, at a midrange price of $750 (as of September 21, 2011). It breaks no new ground in output quality — photos are a challenge for it, as they are for most color lasers; but...
Good Lots of paper capacity, Economical toner, Fast at printing text and photos...
Bad Photo quality is grainy...
Bottom line Efficient speed and paper handling, and reasonably priced toner, are this workgroup model's strengths. Photo quality is adequate...
70%
pcmag.com
Updated:
2019-12-02 00:37:48
The Samsung CLP-775 ($750 street) is a heavy-duty color laser designed for high-volume printing in a smaller office. It has good standard paper capacity, and options for more if needed. It provides output quality solid enough for most business needs.The o...
Good Good standard and optional paper handling. High monthly duty cycle for its price.
Bad No port for USB key or memory-card slot. Pricey optional WiFi. Somewhat slow for its rated speed...
Bottom line The Samsung CLP-775ND provides solid output quality and good paper handling as a workhorse color laser printer for small to mid-sized offices...
70%
buyerslab.com
Updated:
2019-12-02 00:37:48
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today announced its colour printer and colour printer MFP “Picks” for the most outstanding models tested in the past six months, with honours going to Brother, Can...
0%
computershopper.com
Updated:
2019-12-02 00:37:48
You may not work in a big corporate tower, but when it comes to printing around the office, that doesn't mean you can settle for a cheap consumer printer. Some small-to-medium-size offices and workgroups need a printer that consistently churns out thousan...
Good Roomy input-tray capacities, Respectable print quality, Competitive cost per page, Fast processor and lots of RAM...
Bad Wi-Fi interface costs extra, Documentation is unclear in places...
Bottom line This high-volume, fast workhorse turns out great-looking business documents for busy small offices...
90%
techworld.com
Updated:
2019-12-02 00:37:48
Samsung's CLP-775ND colour laser printer has power to spare for a busy workgroup, at a midrange price. It breaks no new ground in output quality, photos are a challenge for it as they are for most colour lasers, but aside from that it's a printer well...
Bottom line The Samsung CLP-775ND is a fast colour laser that is economical both initially and over time. Larger, busier workgroups may gravitate toward faster and pricier models such as the Lexmark c734dn, but the CLP-775ND should satisfy a wide swath of more ma...
0%
macworld.com
Updated:
2019-12-02 00:37:48
Samsung's CLP-775ND color laser printer has power to spare for a busy workgroup, at a midrange price of $750. It breaks no new ground in output quality—photos are a challenge for it, as they are for most color lasers; but aside from that, it's a printe...
Good Lots of paper capacity, Economical toner, Fast at printing text and photos...
Bad Photo quality is grainy...
70%
pcworld.com_techhive.com
Updated:
2019-12-02 00:37:48
Samsung's CLP-775ND color laser printer has power to spare for a busy workgroup, at a midrange price of $750 (as of September 21, 2011). It breaks no new ground in output quality--photos are a challenge for it, as they are for most color lasers; but as...
Good Lots of paper capacity, Economical toner, Fast at printing text and photos...
Bad Photo quality is grainy...
Bottom line Efficient speed and paper handling, and reasonably priced toner, are this workgroup model’s strengths. Photo quality is adequate...
70%
printercomparison.com
Updated:
2019-12-02 00:37:48
Samsung unveiled the CLP-775nd earlier this month as the replacement for the CLP-770nd we reviewed last year. But how will the CLP-775nd top the high praise we showered on the CLP-770nd last summer? Possibly with new features including upgraded print...
80%