location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-K7400LX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS038D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628394845 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Mar 2020
Product end of life date
Bullet Points Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 1200 x 1200 DPI
  • - A3 40 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 6000 MB Built-in processor 1500 MHz
  • - 84.3 kg
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm :
The long product name of Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung MultiXpress SL-K7400LX Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 40 ppm, A3, 1500 MHz, 6000 MB, 25.6 cm (10.1")
More>>>
Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm:
The official description of Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The powerful Samsung K7400LX is designed for the growing A3 printer market. It offers high-performance, cost-efficient features and embedded security to deliver low total cost of ownership for businesses that depend on high-volume printing.

Short summary description Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm:
This short summary of the Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-K7400LX, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Grey

Long summary description Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm:
This is an auto-generated long summary of Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-K7400LX. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Direct printing. Product colour: Grey

Complete your jobs fast in super-fine quality

Leverage a powerful quad-core CPU
Experience fast dual scanning
Technology that ensures crisp, clear results

Work smarter with an intuitive Smart UX Center

Work smart, just like on a tablet
Do more with productivity-boosting features
Tap to print with NFC technology

Less worry over security risk and operating costs

Low costs with high durability
Enhance productivity with variable options
Get an advanced security tray with an Electronic-type Cassette Locking Kit[2]

Leverage a powerful quad-core CPU

The quad-core 1.5 GHz CPU with System-on-Chip technology delivers high-performance interpreting and rendering emulation, making these powerful printers twice as fast as conventional dual-core-based MFPs.

Experience fast dual scanning

The Dual-Scan Document Feeder scans both sides of a document simultaneously. The feeder can scan up to 160 ipm.[1]

Technology that ensures crisp, clear results

A Laser Beam Scanning Unit (LSU) produces a 1,200 x 1,200 dpi resolution while a next-generation toner provides excellent finishes. Rendering Engine for Clean Page (ReCP) technology sharpens graphics and text.[1]

Work smart, just like on a tablet

A comprehensive, open UX system powered by Android™, the Samsung Smart UX Center functions like a tablet with an intuitive touch-to-print 960 x 600 dpi resolution display with a 90-degree pivot.[1]

Do more with productivity- boosting features

Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. http://www.printingapps.samsung.com

Tap to print with NFC technology

Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.

Low costs with high durability

Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.

Enhance productivity with variable options

Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets. Print up to 6,140 pages with a side and bottom High-Capacity Feeder (HCF).[1]

Get an advanced security tray with an Electronic-type Cassette Locking Kit[2]

Samsung K7400LX provides an innovative new electronic-type Cassette Locking Kit[2] that activates easily and securely with a PIN code on the panel and provides a great level of security.

Disclaimer Samsung MultiXpress SL-K7400LX Laser A3 1200 x 1200 DPI 40 ppm:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung
[2] Cassette Locking Kit option is only available to default tray 1,2 and DCF. You need to buy 2 kits of SL-CLK501 to install at both default tray(1,2) + DCF(3,4 tray).
[3] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com.
[4] Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[5] AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.
[6] Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.
[7] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.