location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS464B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628545810 show
Category:
Enlarge the input capacity of your printer with an extra tray, so you can print longer with less maintenance.
Trays & Feeders Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57975
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2021 14:13:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2020
Product end of life date
Bullet Points HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Paper tray
  • - 3000 sheets
  • - Brand compatibility: HP
Long product name HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder :
The long product name of HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SL-HCF501S 3000-sheet High Capacity Side Paper Feeder
More>>>
HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder:
The official description of HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatibility Statement
Samsung MultiXpress X7600/7500/7400, K7600/7500/7400 series

Media Types
Plain, Thin, Thick, Heavy Weight, Extra Heavy Weight 1, Extra Heavy Weight 2, Extra Heavy Weight 3, Cotton, Colored, Pre-printed, Recycled, Bond, Archive, Letterhead, Hole-punched, Thin Cardstock, Thick Cardstock, Heavy Cardstock, Extra Heavy Cardstock

Short summary description HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder:
This short summary of the HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder data-sheet is auto-generated and uses the product title and the first six key specs.

HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder, Paper tray, HP, Samsung MultiXpress X7600/7500/7400, K7600/7500/7400 series, 3000 sheets, Plain, Thin, Thick, Heavy Weight, Extra Heavy Weight 1, Extra Heavy Weight 2, Extra Heavy Weight..., 364 mm

Long summary description HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder:
This is an auto-generated long summary of HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder based on the first three specs of the first five spec groups.

HP Samsung SL-HCF501S 3000-sheet High Capacity Side Paper Feeder. Type: Paper tray, Brand compatibility: HP, Compatibility: Samsung MultiXpress X7600/7500/7400, K7600/7500/7400 series. Media types supported: Plain, Thin, Thick, Heavy Weight, Extra Heavy Weight 1, Extra Heavy Weight 2, Extra Heavy Weight.... Width: 364 mm, Depth: 533 mm, Height: 410 mm. Package width: 502 mm, Package depth: 673 mm, Package height: 565 mm

Country Distributor
United Kingdom 1 distributor(s)