location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-K4350LX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS033C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628407422 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80900
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 Mar 2020
Product end of life date
Bullet Points Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touch to print, just like on a tablet
  • - Do more with productivity-boosting features
  • - Tap to print with NFC technology
  • - Fast scanning and no-fuss printing
  • - Stand out with sharp, high-quality print output
  • - Less worry of failure, security risk, high operational costs and more
  • - Lower costs with high durability
  • - Enhance productivity with variable options
Warranty: Warranty varies by country. Please contact customer service for information.
Long product name Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm :
The long product name of Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung MultiXpress SL-K4350LX Laser Multifunction Printer, Laser, 1200 x 1200 DPI, 3525 ppm, A3, 1000 MHz, 4096 MB, 25.6 cm (10.1") LCD
More>>>
Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm:
The official description of Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SMART MultiXpress K4350LX provides smart usability that allows users to work faster and more efficiently. Its intuitive controls help users meet the demands of businesses that depend on heavy volume printing with low total cost of ownership.

Short summary description Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm:
This short summary of the Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung MultiXpress SL-K4350LX, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, A3, Brown, White

Long summary description Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm:
This is an auto-generated long summary of Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm based on the first three specs of the first five spec groups.

Samsung MultiXpress SL-K4350LX. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Product colour: Brown, White

Touch to print, just like on a tablet

Innovation and usability is built into the SMART MultiXpress K4350LX. The Samsung Smart UX Center is a comprehensive open UX system powered by Android™ that is intuitive and extensible. It helps to ensure compatibility with Android-based devices.

Do more with productivity-boosting features

Easily set up printers by downloading essential apps from the Printing App Center. Productivity tools include Remote Fax, Dynamic Workflow with Smart Scan, with more to be added. Http://www.printingapps.samsung.com

Tap to print with NFC technology

Simply tap to print, scan or fax documents from any NFC-supported mobile device using advanced NFC technology. The wireless option with NFC Pro provides user authentication through a mobile device.

Fast scanning and no-fuss printing

The SMART MultiXpress K4350LX printer is equipped with Dual-Scan ADF technology that delivers a scanning speed of up to 120 double-side ipm for mono, and 1 GHz dual-core CPU that powers printing at 35 pages per minute (ppm).[1]

Stand out with sharp, high-quality print output

Samsung's unique Rendering Engine for Clean Page (ReCP) technology delivers sharper text and cleaner images. An outstanding resolution of 1,200 x 1,200 effective dpi provides that everything you do will stand out.[1]

Less worry of failure, security risk and downtime

The Samsung K4350LX offers outstanding control of user, document and network access at the enterprise security level. It supports various authentication and security protocols, while enabling administrators to manage the printer fleet.

Low costs with high durability

Excellent maximum monthly duty helps to provide high durability, reduce costs and eliminate the tedious changing of toner cartridges, drums and developer.

Enhance productivity with variable options

Boost productivity with a 2,250-sheet booklet finisher and a 3,250-sheet high-volume finisher that automatically staples up to 65 sheets.[1]

Work smarter with an intuitive Smart UX Center

Touch to print, just like on a tablet
Do more with productivity-boosting features
Tap to print with NFC technology

Fast prints and scans without sacrificing quality

Fast scanning and no-fuss printing
Stand out with sharp, high-quality print output

Less worry over security risk and operating costs

Less worry of failure, security risk, high operational costs and more
Lower costs with high durability
Enhance productivity with variable options

Printing
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
3525 ppm
Time to first page (black, normal)
7.5 s
Copying
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
4800 x 4800 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CCD
Scan to
Cloud, E-mail, FTP, PC, SMB, USB
Scan speed (colour)
80 ppm
Scan speed (black)
80 ppm
Scan speed (black)
120 inch/min
Scan speed (colour)
100 inch/min
Image formats supported
JPEG, TIFF
Document formats supported
PDF, XPS
Scan drivers
TWAIN, WIA
Fax
Faxing *
No
Fax resolution (black)
600 x 600 DPI
Modem speed
33.6 Kbit/s
Features
Maximum duty cycle *
120000 pages per month
Number of print cartridges *
1
Page description languages
PCL 5e, PCL 6, PDF 1.7, PostScript 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
1040 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
100 sheets
Maximum input capacity
1040 sheets
Maximum output capacity
3000 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 432 mm
Paper tray media types *
Bond paper, Heavy paper, Letterhead, Plain paper, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B5
ISO C-series sizes (C0...C9)
C6
Non-ISO print media sizes
16K, Oficio
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C4, C5, C6
Paper tray media weight
60 - 176 g/m²
Auto Document Feeder (ADF) media weight
42 - 163 g/m²
Scan media weight
42 - 163 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Optional connectivity
Wireless LAN
Network
Ethernet LAN *
Yes
Network
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
AES, TKIP, WEP, WPA, WPA2, WPS
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Maximum internal memory
4096 MB
Internal storage capacity
320 GB
Internal memory *
4096 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
30 dB
Design
Product colour *
Brown, White
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
25.6 cm (10.1")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
800 W
Power consumption (printing)
800 W
Power consumption (copying)
800 W
Power consumption (ready)
100 W
Power consumption (sleep)
1.5 W
Energy Star Typical Electricity Consumption (TEC)
2279 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Debian 6.0, Debian 7.0, Fedora 13, Fedora 14, Fedora 15, Fedora 18, RedHat EL Linux 5.0, RedHat EL Linux 6.0, RedHat EL Linux 7.0, SuSE Linux 11, SuSE Linux 12.0, Ubuntu 10.04, Ubuntu 10.10, Ubuntu 11.04, Ubuntu 11.10, Ubuntu 12.04, Ubuntu 12.10, Ubuntu 13.04, Ubuntu 13.10, Ubuntu 14.04, Ubuntu 14.10
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2012 R2 x64, Windows Server 2012 x64
Other operating systems supported
HP-UX 11, IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1, Solaris 9, Solaris 9 SPARC
Minimum RAM
128 MB
Minimum storage drive space
1500 MB
Operational conditions
Operating relative humidity (H-H)
20 - 70%
Operating temperature (T-T)
10 - 30 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
566 mm
Depth
620 mm
Height
829 mm
Weight
68.1 kg
Packaging data
Package width
676 mm
Package depth
746 mm
Package height
1064 mm
Package weight
77.3 kg
Packaging content
Power cord included
Yes
Warranty card
Yes
Bundled software
Samsung Common Installer, Total Uninstaller, PCL6 print driver, TWAIN driver, PC Fax Utility, Easy Printer Manager, Easy Document Creator, Scan OCR program, Printer Diagnostics, Printer Center, Easy Eco Driver Pack, Stylish UI Pack, View User's Guide, Lite SM
Other features
Software CD
Yes
Disclaimer Samsung MultiXpress SL-K4350LX Laser A3 1200 x 1200 DPI 3525 ppm:
Disclaimer

[1] Message based on internal data. Actual results may vary. For more information see www.hp.com/go/printerclaims/samsung.
[2] Samsung Electronics Co., Ltd. inspires the world and shapes the future with transformative ideas and technologies, redefining the worlds of TVs, smartphones, wearable devices, tablets, cameras, digital appliances, printers, medical equipment, network systems and semiconductors. We are also leading in the Internet of Things space through, among others, our Digital Health and Smart Home initiatives. We employ 307,000 people across 84 countries. To discover more, please visit our official website at www.samsung.com and our official blog at global.samsungtomorrow.com. Copyright © 2016 Samsung Electronics Co., Ltd. All rights reserved. Specifications and designs are subject to change without notice. Non-metric weights and measurements are approximate. All data were deemed correct at time of creation. Samsung is not liable for errors or omissions. All brand, product, service names and logos are trademarks and/or registered trademarks of their respective owners and are hereby recognized and acknowledged.
[3] AirPrint is a trademark of Apple Inc. registered in the U.S. and other countries. Android and Google Cloud Print are trademarks of Google Inc. Samsung Cloud Print is either a trademark or registered trademark of Samsung Electronics Co., Ltd. Microsoft and Windows are registered trademarks of Microsoft Corporation in the United States and/or other countries.
[4] Mopria©, the Mopria© Logo and the Mopria© Alliance logo are registered trademarks and service marks of Mopria Alliance, Inc. in the United States and other countries.
[5] An FCC Class A emissions compliant device meets the less stringent (higher) levels of emissions allowed by the FCC for a product operation in a commercial environment.  An FCC class A device cannot be marketed for use in a residential environment and an FCC class A device should not be purchased for use in a residential environment due to the increased risk of interference to radio communications.