HP logo

HP Z400 Workstation Intel® Xeon® 3000 Sequence W3670 12 GB DDR3-SDRAM Windows 7 Professional Minitower

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29081
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP Z400 Workstation Intel® Xeon® 3000 Sequence W3670 12 GB DDR3-SDRAM Windows 7 Professional Minitower:

HP Z400 Workstation, 3.2 GHz, Intel® Xeon® 3000 Sequence, W3670, 12 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Z400 Workstation Intel® Xeon® 3000 Sequence W3670 12 GB DDR3-SDRAM Windows 7 Professional Minitower:

HP Z400 Workstation. Processor frequency: 3.2 GHz, Processor family: Intel® Xeon® 3000 Sequence, Processor model: W3670. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 475 W. Chassis type: Minitower. Product type: Workstation. Weight: 13.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.