HP logo

HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125574
Info modified on:
22 Jan 2025, 05:01:49
Short summary description HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black:

HP EliteBook 2540p, Intel® Core™ i7, 2.13 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description HP EliteBook 2540p Intel® Core™ i7 i7-640LM 30.7 cm (12.1") 4 GB DDR3-SDRAM 160 GB HDD Windows 7 Professional Black:

HP EliteBook 2540p. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-640LM, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.53 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.