HP logo

HP 350 Black/351 Tri-color 2-pack Original Ink Cartridges

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1259713
Info modified on:
06 Nov 2024, 00:10:30
End of life date:
04 Jan 2022
Short summary description HP 350 Black/351 Tri-color 2-pack Original Ink Cartridges:

HP 350 Black/351 Tri-color 2-pack Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Pigment-based ink, Dye-based ink, 2 pc(s), 200 pages

Long summary description HP 350 Black/351 Tri-color 2-pack Original Ink Cartridges:

HP 350 Black/351 Tri-color 2-pack Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Supply type: Multi pack, Colour ink page yield: 170 pages, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 200 pages

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.