HP Compaq Presario Presario SR5020LA, 3 GHz, Intel® Pentium® D, 1 GB, 320 GB, DVD Super Multi DL, Windows Vista Home Basic
HP Compaq Presario Presario SR5020LA. Processor frequency: 3 GHz, Processor family: Intel® Pentium® D, Processor model: 925. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Basic. Chassis type: Desktop. Product type: PC. Product colour: Black