HP logo

HP xw4400 Workstation Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86790
Info modified on:
30 Sept 2024, 15:57:02
Short summary description HP xw4400 Workstation Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC:

HP xw4400 Workstation, 2.66 GHz, Intel® Core™2 Duo, 1 GB, DDR2-SDRAM, 160 GB, Windows XP Professional

Long summary description HP xw4400 Workstation Intel® Core™2 Duo 1 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC:

HP xw4400 Workstation. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 160 GB. Discrete graphics card model: NVIDIA® Quadro® NVS 285. Operating system installed: Windows XP Professional. Power supply: 460 W. Chassis type: Mini Tower. Product type: PC. Weight: 15 kg

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.