location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PageWide XL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS312H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015107700 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28423
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2021
Product end of life date
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 1200 DPI Colour
  • - Colour copying Colour scanning
  • - USB port
Warranty: 3 years
Long product name HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI :
The long product name of HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty
More>>>
HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI:
The official description of HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Speed up the printing process and help save money with this consolidated mono and colour printing solution from HP. Experience fast and intuitive operation from beginning to end and produce excellent technical prints – all with one device.

Product disclaimer
This printer is intended to work only with cartridges that have a new or reused HP chip, and it uses dynamic security measures to block cartridges using a non-HP chip. Periodic firmware updates will maintain the effectiveness of these measures and block cartridges that previously worked. A reused HP chip enables the use of reused, remanufactured, and refilled cartridges. More at: More at http://www.hp.com/learn/ds

Short summary description HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI:
This short summary of the HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty, Inkjet, 1200 x 1200 DPI, HP-GL/2, 8 x HP 841 PageWide XL, Colour copying, Colour scanning

Long summary description HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI:
This is an auto-generated long summary of HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI based on the first three specs of the first five spec groups.

HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Page description languages: HP-GL/2. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 1200 DPI, Scan technology: CIS. Paper tray media types: Bond paper, Matte paper, Recycled paper, Stacker type: Top Stacker, Maximum roll length: 200 m. USB connector: USB Type-A

FAST – Immediate, simple access to final prints

Don't waste time waiting for prints with speeds up to 15 D/A1 pages/min and a fast 30-second first page out.
Gain reassurance that the print will turn out as you expect with one-click printing from HP Click.[2]
Anyone can copy and scan with intuitive multifunction workflows, including automatic background removal.
Focus on your project, not the printer with up to 4 rolls and integrated 100-page top stacker.

SAVE – Help keep costs under control

Run at lower costs than low-volume LED[1] in monochrome and colour.
Gain broad control over your printing costs and turn them to your advantage with HP SmartTracker software.
Use half the energy per page compared to equivalent LED printers.[3]
Secure data and help cut breach-related costs – self-encrypted HDD, Secure Disk Erase, and role access control.

CONSOLIDATE – Mono and color printing in one

Improve manageability and simplify your workflow with one device for mono and colour.
Help meet all your needs, from job preparation to finishing, with a fully integrated HP solution.
Work with durable – moisture/fade-resistant – prints, even on uncoated bond, with HP PageWide XL pigment inks.[4]

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
4
Page description languages *
HP-GL/2
Print head
8 x HP 841 PageWide XL
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution
1200 x 1200 DPI
Scan technology
CIS
Scan to
E-mail, FTP, USB
Scan speed (black)
10 ips
Scan speed (colour)
3 ips
Maximum media thickness
0.4 mm
Paper handling
Paper tray media types *
Bond paper, Matte paper, Recycled paper
Stacker
Yes
Stacker type
Top Stacker
Maximum roll length
200 m
Maximum roll diameter
17.7 cm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Performance
Product colour *
Black, White
Built-in display *
Yes
Display diagonal
20.3 cm (8")
Control type
Touch
Performance
Internal storage capacity
500 GB
Storage media
HDD
Built-in processor
Yes
Sound power level (standby)
35 dB
Sound pressure level (printing)
58 dB
RAM capacity
8 GB
Certification
EPEAT Silver, CE
Brand-specific features
HP PageWide Technology
Yes
HP Web Jetadmin
Yes
HP Embedded Web Server (EWS)
Yes
Power
Power consumption (PowerSave)
1 W
Power consumption (standby)
108.4 W
Power consumption (typical)
400 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
1960 mm
Depth
864 mm
Height
1303 mm
Weight
430 kg
Packaging data
Package width
2180 mm
Package depth
1068 mm
Package height
1764 mm
Package weight
546 kg
Other features
Touchscreen
Yes
Powersave acoustic emission
16 dB
Disclaimer HP PageWide XL 4600 40-in Multifunction Printer with Top Stacker and 3-year Warranty large format printer Inkjet Colour 1200 x 1200 DPI:
Disclaimer

Technical specification disclaimers
Measured on HP Universal Bond paper.
±0.1% of the specified vector length or ±0.2 mm (whichever greater) at 23ºC (73ºF), 50-60% relative humidity, on A0/E printing material in Best or Normal mode with HP Matte Polypropylene and HP PageWide XL pigment ink.
For longer plots (up to 200 m/656 ft), image quality might be affected.
Depth: 800 + 64 mm (31.5 + 2.5 in) removable scanner input tray to pass through doorways.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions. For information about HP large format printing materials, please visit http://www.HPLFMedia.com.
Can be recycled through commonly available recycling programs.