location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
TouchSmart
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
IQ700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IQ770
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RN635AA
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 1.6 GHz
  • - Touchscreen 48.3 cm (19") 1440 x 900
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 320 GB HDD DVD Super Multi DL Card reader integrated
  • - NVIDIA® GeForce® 7600
  • - Ethernet LAN 10,100,1000 Mbit/s Bluetooth
  • - Windows Vista Home Premium
Long product name HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black :
The long product name of HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TouchSmart IQ770, 19" LCD, 1440x900, AMD Turion 64 X2 TL-52, DDR2 2GB, 320GB, SATA, USB 2.0, GeForce 7600, DVD Super Multi DL, NTSC, ATSC, Wi-Fi, Gigabit Ethernet, black, Windows Vista Home Premium
More>>>
HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black:
The official description of HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your life at your fingertips
The HP TouchSmart PC is a full-featured desktop PC with an integrated touch-enabled touch-enabled 19" diagonal widescreen BrightView LCD. The product introduces introduces the touch experience to desktop computing and provides fast, easy easy access to information, communication, and entertainment. It’s designed designed to fit wherever life happens: in the kitchen, family room, or living living room. With one touch you can check the weather, check your e-mail, e-mail, or watch your favorite show. It’s your life at your fingertips. Some Some of the bundled programs and special features designed to enhance your your PC experience include:

- HP SmartCenter—provides one-touch access to your customizable page page of quick links and favorite applications.
- HP SmartCalendar—allows you to quickly and easily maintain your family’s family’s schedule, manage events, and leave personal written messages—even messages—even view the calendar when you’re not at home.
- HP Photosmart Touch—allows you to upload, manage, edit, and print your your digital memories. An integrated printer station with convenient ports ports lets you connect a compatible Photosmart portable printer for on-the-spot on-the-spot photo printing.

Entertainment at your fingertips
The HP TouchSmart PC also provides one-touch entertainment options, including including digital photos, radio, TV, movies, digital music, and the Web. Enjoy Enjoy dazzling images on the 19" diagonal widescreen BrightView LCD.

- An integrated personal video recorder (PVR) lets you play, pause, rewind, rewind, and record live TV—perfect for watching cooking shows in the kitchen kitchen or keeping up with your favorite series;
- Use the included remote control or touch screen to quickly and easily access access music, movies, photos, TV shows, or radio programs;
- Adjust the display to the viewing height and angle most comfortable for for you;
- Integrated high-performance speakers provide a great audio experience.

Short summary description HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black:
This short summary of the HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP TouchSmart IQ770, 48.3 cm (19"), Touchscreen, 2 GB, 320 GB, Windows Vista Home Premium, Black

Long summary description HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black:
This is an auto-generated long summary of HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black based on the first three specs of the first five spec groups.

HP TouchSmart IQ770. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels, Touchscreen. Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 7600. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Product colour: Black

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Touchscreen *
Yes
Full HD
No
HD type *
Not supported
Native aspect ratio
16:10
Display brightness
300 cd/m²
Contrast ratio (typical)
850:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Processor
Processor manufacturer *
AMD
Processor cores
2
Processor frequency *
1.6 GHz
Processor cache
1 MB
Processor cache type
L2
Processor socket
Socket S1
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Maximum internal memory *
4 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory layout (slots x size)
2 x 1 GB
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
320 GB
HDD speed
7200 RPM
HDD interface
SATA
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
CF, Memory Stick (MS), MicroDrive, MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 7600
Audio
Built-in speaker(s) *
Yes
RMS rated power
20 W
Camera
Built-in camera *
Yes
Optical drive
LightScribe
Yes
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Firewire (IEEE 1394) ports
2
S/PDIF out port
Yes
Design
Product colour *
Black
Country of origin
China
Software
Operating system installed *
Windows Vista Home Premium
Weight & dimensions
Width (with stand)
553 mm
Depth (with stand)
289 mm
Height (with stand)
479 mm
Weight (with stand)
17.3 kg
Package weight
21.3 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Drivers included
Yes
Other features
Graphics card family
NVIDIA
Package dimensions (WxDxH)
609 x 381 x 508 mm
Storage drive interface
Serial ATA
Audio input
1
Audio output channels
2.0 channels
Cabling technology
10/100/1000Base-T(X)
Chassis type
All-in-One
Display
LCD
Display included
Yes
Maximum graphics card memory
528 MB
Maximum number of SMP processors
1
Networking features
Gigabit Ethernet
Number of processors installed
1
Platform
PC
Source Testseek summary Average rating
Reviews
Updated:
2014-12-21 05:02:25
Uk has collected 38 expert reviews for HP TouchSmart IQ770 48.3 cm (19") 1440 x 900 pixels Touchscreen 2 GB DDR2-SDRAM 320 GB HDD NVIDIA® GeForce® 7600 Windows Vista Home Premium Black and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
uk.askmen.com
Updated:
2014-12-21 05:02:12
The HP TouchSmart PC is all about the touchscreen technology. No surprise there, as the thin design, large display surface, and supported programs are all geared toward being able to touch instead of type or click. This is as cool as it sounds, but with t...
75%
theglobeandmail.com
Updated:
2014-12-21 05:02:16
A week in the life of a HP TouchSmart user Reviewer Chad Sapieha set up the multimedia PC in his kitchen and kept a daily diary CHAD SAPIEHA Globe and Mail Update August 28, 2007 at 12:01 AM EDT Always looking for new ways to sell more computers, HP, t...
0%
gadgetspeak.com
Updated:
2014-12-21 05:02:17
HP are often at the forefront of design and innovation and while this features several features new to me I am not sure the format is quite right. The comes with lots of memory and a large hard disc but it also is slow to shutdown and very slow to boot...
72%
tomshardware.co.uk
Updated:
2014-12-21 05:02:18
It’s been a long time coming. But finally, one of the major players in the PC business has made a serious stab at producing a multi-purpose home media PC with a truly innovative control interface. We give you the HP IQ770. In broad terms, the IQ770...
0%
pocket-lint.com
Updated:
2014-12-21 05:02:18
HP brings touchscreen to the desktop computer, but do you need it?...
Good Touchscreen, SmartCenter software, compact within its size...
Bad Large, to get full benefit have to have it in your kitchen or lounge...
Bottom line Good overall, but just too large to be of any real use...
70%
theregister.co.uk
Updated:
2014-12-21 05:02:18
The guts of the IQ770 are laptop components that have been shoehorned into a compact desktop unit that doesnt look much like a desktop PC. The base unit houses an Asus motherboard built around and Nvidia GeForce Go 6100 chipset, a dual-core AMD Turi...
Bottom line Either youre excited by the prospect of an all-in-one PC with a touchscreen or youre not. Judging by our experiences, adults will be thoroughly confused by the split personality of the HP, shocked by the enormous weight and unimpressed by the price...
65%
techradar.com
Updated:
2014-12-21 05:02:19
The all-in-one is hardly a new idea, but in terms of modern computing it does appear to be something of an enigma for PC manufacturers. Manufacturers such as Sony and Philips have tried producing machines that appeal to a different democratic from the...
Good Strong features set, Innovative concept...
Bad Extremely heavy, Quite pricey...
Bottom line The all-in-one is hardly a new idea, but in terms of modern computing it does appear to be something of an enigma for PC manufacturers. Manufacturers such as Sony and Philips have tried producing machines that appeal to a different democratic from the...
80%
T3.com
Updated:
2014-12-21 05:02:19
We like to touch. Not, you understand, in an inappropriate way involving full-length macs and Swarfega. No, we just like it when your keyboard and mouse are rendered obsolete because your all-in-one media PC has an all-controlling, 19-inch touchscree...
Good Superb touchscreen, Attractive design.
Bad Theres only one TV tuner.
Bottom line The touchscreen adds to whats already a seriously desirable machine...
100%
stuff.tv
Updated:
2014-12-21 05:02:19
It’s been a long road to mainstream acceptance for the touchscreen. HP built one into a desktop PC called as far back as 1983, but since then it’s had to settle for a niche role on PDAs and tablet PCs.Like the Rasputin of tech, though, it&rsqu...
Good Touchscreen is responsive. Bright display with good contrast. Optional printer sits neatly behind the screen...
Bad Underpowered for the price. Mouse better for navigating Vista...
Bottom line Its limited touchscreen won’t revolutionise home computing, but the Touchsmart is a bona fide iMac alternative and the most family-friendly PC around...
80%
pcauthority.com.au
Updated:
2014-12-21 05:02:21
Flexible, beautifully designed and reasonably priced. An excellent attempt to attract the masses.
83%
alphr.com
Updated:
2014-12-21 05:02:23
Flexible, beautifully designed and reasonably priced. An excellent attempt at bringing touchscreen to the masses. While the touchscreen PC might be a compelling idea, its yet to get much further than supermarket checkouts and print-your-own photo boo...
83%
expertreviews.co.uk
Updated:
2014-12-21 05:02:23
This unusual-looking PC takes the idea of a touchscreen and marries it with Vista. A touchscreen PC with a difference: it actually works and comes in at a decent price. While no self-respecting sci-fi film is complete without a touchscreen PC, youfll...
100%
pcadvisor.co.uk
Updated:
2014-12-21 05:02:23
PCs in their traditional form have become part of the fabric of everyday life. But lets be honest: most of us wish our electronic friends were that bit more intuitive - typing on keyboards and clicking mouse buttons simply doesn’t feel natural. Its...
Bottom line HP is to be commended for the TouchSmart IQ770. A great deal of thought has gone into the integrated design and touchscreen display, and we can see many a family finding it great fun to use. Youre paying a significant premium for the touchscreen and...
80%
goodgearguide.com.au
Updated:
2014-12-21 05:02:23
The HP TouchSmart IQ770 PC has an innovative design and intuitive functionality making it a pleasure to use. It could just as easily sit in the lounge room or the study and act as an entertainment centre, family organiser or home office machine. The to...
Good Touch-screen, Connectivity options, SmartCentre software, Innovative design.
Bad No simple do-it-yourself upgrade options The Final Word The HP TouchSmart IQ770 PC has an innovative design and intuitive functionality making it a pleasure to use. It could just as easily sit in the lounge room or the study and act as an entertainment...
Bottom line The HP TouchSmart IQ770 PC has an innovative design and intuitive functionality making it a pleasure to use. It could just as easily sit in the lounge room or the study and act as an entertainment centre, family organiser or home office machine. The to...
80%
gadgetguy.com.au
Updated:
2014-12-21 05:02:25
This is a well-made machine with great features, let down by two things. First, the CPU really should be a beefier Intel unit. And second, the price. For $3699 you can spec up an absolutely incredible desktop PC that will do everything the TouchSmart d...
Good Groovy touchscreen functionality. One one cord to worry about Easy setup and simple basic use Cool printer adapter.
Bad Underpowered for a desktop machine. Touchscreen awkward to use when seated. Hard to upgrade. Surprisingly awkward to position.
Bottom line This is a well-made machine with great features, let down by two things. First, the CPU really should be a beefier Intel unit. And second, the price. For $3699 you can spec up an absolutely incredible desktop PC that will do everything the TouchSmart d...
60%
Digitaltrends.com
Updated:
2014-12-21 05:02:14
Video Review: The HP IQ770 TouchSmart PC is an innovative Microsoft Vista based PC that will fit your needs, be it in the kitchen or home office.There are a few unique and innovative things about the IQ770. First and more obvious is the design. This m...
0%
Howstuffworks.com
Updated:
2014-12-21 05:02:15
Touchscreens have been the interface of choice for handheld computers and tablet PCs, but theyve been slower to find their way onto desktop computers. HPs TouchSmart IQ770 series integrates the touchscreen onto a full-sized 19-inch display, letting y...
Good Beautiful touchscreen, great components...
Bad Expensive...
Bottom line Touchscreens have been the interface of choice for handheld computers and tablet PCs, but theyve been slower to find their way onto desktop computers. HPs TouchSmart IQ770 series integrates the touchscreen onto a full-sized 19-inch display, letting...
80%
siliconrepublic.com
Updated:
2014-12-21 05:02:17
It seems like so many things that we saw on Star Trek and thought futuristic are now available in the home: automatic doors, instant access to vast knowledge databases, mobile communication, and now touch screen PCs in the form of the HP TouchSmart fro...
0%
Computerpoweruser.com
Updated:
2014-12-21 05:02:19
1.6GHz AMD Turion 64 X2; 2GB PC2-4200 RAM; GeForce Go 7600; HDD: 320GB; 8-in-1 memory card reader; Networking: 802.11a/b/g, Bluetooth; DVD±RW; remote Finally, a PC with the power of a notebook and the portability of a desktop. If I had my druthers, HP...
60%
trustedreviews.com
Updated:
2014-12-21 05:02:19
This is the first desktop PC incorporating a touch-screen that HP has produced. In fact, it's one of only a few home PCs anybody has produced with a touch-screen. To make this technology worth having, the computer itself has had to be completely rethought...
80%
v3.co.uk
Updated:
2014-12-21 05:02:19
Touch-screen home computing has arrived...
80%
maximumpc.com
Updated:
2014-12-21 05:02:21
When HP designed the TouchSmart IQ770, it must have been thinking of that old saying, “No matter where I serve my guests, it seems they like the kitchen best.” This PC is tailor made for serving up—and scarfing down—digital media in the kitchen. By com...
Good Well designed, great display, very good touch screen, relatively small footprint.
Bad HP’s TouchSmart applications are so limited that they’re virtually worthless.
80%
Digitaltrends.com
Updated:
2014-12-21 05:02:23
All-in-one systems are nothing new; Sony, Apple, Gateway and even Dell all have systems that integrate the monitor and PC. But with exception to Apple’s iMac, none of these systems have been particularly hot sellers. Maybe they were ahead of their t...
Good Powerful and simple to use Touch screen works as advertised Useful GUI interfaces Upgradeable memory and storage Integrated ATSC tuner...
Bad Keyboard lacks media shortcut keys Mobile CPU Could use a cleaner look No next-generation DVD drive...
Bottom line The TouchSmart IQ770 is the perfect companion for any home, and really excels when it can be used for multiple tasks. Keep in mind that this is a pure entertainment system, and should be thought of as such. The font size alone will inhibit any sort of...
80%
hardwarecentral.com
Updated:
2014-12-21 05:02:23
When HP asks you to get your hands on its new PC, its speaking literally: Not only is this unique hybrid a 19-inch-widescreened TV and home entertainment center as well as dual-core-CPUd computer, but its touch screen offers handy shortcuts, favorite...
80%
pcmag.com
Updated:
2014-12-21 05:02:25
Editors Note: We have updated this review with results of our testing under Microsoft Windows Vista Premium.This year may well just herald the rise of the touch screen. Weve seen previous attempts at integrating a touch screen in an all in one PC...
Good Great all in one design with integrated touch screen. TV controls on the screen bezel. Wireless everything. Integrated IR receiver for MCE remote. ATSC/HDTV tuner.
Bad No HD-DVD or other Hi-Def optical drive (yet). No internal CableCard support. Internet Security subscription is only 60 days. Wireless keyboard doesnt have pointing device.
Bottom line HP is calling its new TouchSmart IQ770 PC a "perfect kitchen PC". While it is that, it also will fit well in the den, bedroom, or anywhere you use a shared computer...
80%