HP logo

HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234982
Info modified on:
11 Jul 2022, 13:40:46
Short summary description HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black:

HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC, 30.7 cm (12.1"), 1024 x 768 pixels, 80 GB, 1 GB, 2.08 kg, Black

Long summary description HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC Intel® Core™2 Duo 80 GB 30.7 cm (12.1") 1 GB Black:

HP Compaq TC Compaq tc4400 Intel Core™2 Duo Processor T7200 1024M/80G 12.1" XGA WXP Tab Tablet PC. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal storage capacity: 80 GB. Processor family: Intel® Core™2 Duo. Internal memory: 1 GB. Weight: 2.08 kg. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.