HP logo

HP Compaq dc5700 Intel Core™2 Duo Processor E6300 2X512M/80G DVD-ROM WXP Pro Small Form Factor PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96992
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc5700 Intel Core™2 Duo Processor E6300 2X512M/80G DVD-ROM WXP Pro Small Form Factor PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional:

HP Compaq dc5700 Intel Core™2 Duo Processor E6300 2X512M/80G DVD-ROM WXP Pro Small Form Factor PC, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description HP Compaq dc5700 Intel Core™2 Duo Processor E6300 2X512M/80G DVD-ROM WXP Pro Small Form Factor PC Intel® Core™2 Duo 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional:

HP Compaq dc5700 Intel Core™2 Duo Processor E6300 2X512M/80G DVD-ROM WXP Pro Small Form Factor PC. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Product type: PC. Weight: 8.35 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.