HP logo

HP 2Gb DDR2 667MHz memory module

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8499
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2Gb DDR2 667MHz memory module:

HP 2Gb DDR2 667MHz, 2 GB, DDR2, 667 MHz

Long summary description HP 2Gb DDR2 667MHz memory module:

HP 2Gb DDR2 667MHz. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.