HP logo

HP Compaq nw8440 mobile workstation BT PC Card mouse\\2GB Intel® Core™2 Duo T7600 39.1 cm (15.4") DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96905
Info modified on:
23 Jan 2025, 19:07:06
Short summary description HP Compaq nw8440 mobile workstation BT PC Card mouse\\2GB Intel® Core™2 Duo T7600 39.1 cm (15.4") DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

HP Compaq nw8440 mobile workstation BT PC Card mouse\\2GB, Intel® Core™2 Duo, 2.33 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 2 GB, 100 GB

Long summary description HP Compaq nw8440 mobile workstation BT PC Card mouse\\2GB Intel® Core™2 Duo T7600 39.1 cm (15.4") DDR2-SDRAM 100 GB AMD Mobility FireGL V5200 Windows XP Professional:

HP Compaq nw8440 mobile workstation BT PC Card mouse\\2GB. Processor family: Intel® Core™2 Duo, Processor model: T7600, Processor frequency: 2.33 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility FireGL V5200. Operating system installed: Windows XP Professional. Weight: 2.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.