location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RH368EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created by HP
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: standard statement: 1 year pick-up and return (upgrades available, sold separately)
Long product name HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC :
The long product name of HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Secure mobile solution, designed to keep you connected to all your business-critical networks and data at all times.
More>>>
HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC:
The official description of HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

For modern professionals working in dynamic business environments the HP Compaq nc6320 Business Notebook PC delivers secure, always-ready, always-connected mobile computing. With the latest Intel® Core™ Duo or Core™2 Duo processors, a crisp15-inch display and a full range of integrated security solutions this dependable notebook keeps you in touch with, and in control of your business-critical networks and data at all times.

Short summary description HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC:
This short summary of the HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC

Long summary description HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC:
This is an auto-generated long summary of HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC based on the first three specs of the first five spec groups.

HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC

Source Testseek summary Average rating
Reviews
Updated:
2015-03-01 07:43:51
Uk has collected 7 expert reviews for HP Compaq nc6320 Intel Core™2 Duo Processor T5500 512M/80G 15" TFT XGA DVD+/-RW DL WXP Pro Notebook PC and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
techradar.com
Updated:
2015-03-01 07:43:51
HP is one of the most respected developers of business laptops. Combining strong usability with powerful performance is the HP Compaq nc6320. With an understated black chassis, the corporate look of the HP suits its business audience. At 2.8kg, its he...
Good Good feature list, Great build quality...
Bad Mobility is the weakness...
Bottom line HP is one of the most respected developers of business laptops. Combining strong usability with powerful performance is the HP Compaq nc6320. With an understated black chassis, the corporate look of the HP suits its business audience. At 2.8kg, its he...
80%
maximumpc.com
Updated:
2015-03-01 07:43:51
Hewlett-Packard certainly isn’t known for making high-end gaming notebooks, but the company does know its way around corporate configs. This nc6320 has everything we love in a notebook—including Intel’s popular Core Duo dual-core mobile CPU, but it use...
80%
gcn.com
Updated:
2015-03-01 07:43:51
A The HP Compaq nc6320 has a lot to offer in its roughly 6-pound package. With EvDO cellular and 802.11 wireless radios, Bluetooth, seven-in-one media card reader, S-Video, FireWire, extra PC-Card slot, etc., it packs more interfaces and ports than an...
Good Large number of ports/interfaces...
Bad Somewhat low performance...
0%
Laptopmag.com
Updated:
2015-03-01 07:43:51
The HP Compaq nc6320 raises the bar when it comes to features offered on a business portable. Theres wireless broadband, a dual-core processor, and configuration options galore. If you cant build a model that fits your business needs, youre not tryi...
Good Beautiful 15-inch screen, Solid performance and battery life, Decent speakers, Spill-resistant keyboard and hard drive protection...
Bad No dual pointing option, Slowest EV-DO speeds...
80%
pcmag.com
Updated:
2015-03-01 07:43:51
HP is going toe-to-toe with Lenovo in the business laptop market, positioning the HP Compaq nc6320 as a competitor to the ThinkPad T60. I think the T60 is still the superior system overall, but the nc6320 is a very enticing, lower-cost alternative, w...
Good Integrated EV-DO. Fingerprint reader. Quiet keyboard. Dual-core processor. Good feature set.
Bad Mediocre management suite.
Bottom line The HP Compaq nc6320 is tailored to mobile professionals, thanks to integrated EV-DO, a lightweight chassis, and plenty of connectivity options. Although it is a bit bulky, it has a great feature set and is significantly cheaper than the Lenovo ThinkPa...
80%