HP logo

HP L1740 computer monitor 43.2 cm (17") 1280 x 1024 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
349235
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
01 Jan 2008
Short summary description HP L1740 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

HP L1740, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description HP L1740 computer monitor 43.2 cm (17") 1280 x 1024 pixels:

HP L1740. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 135°. USB hub version: 2.0. VESA mounting

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.