HP logo

HP 2048Mb 667MHz DDR2 memory module 2 GB

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10927
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 2048Mb 667MHz DDR2 memory module 2 GB:

HP 2048Mb 667MHz DDR2, 2 GB, DDR2, 667 MHz

Long summary description HP 2048Mb 667MHz DDR2 memory module 2 GB:

HP 2048Mb 667MHz DDR2. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.