HP logo

HP Compaq dc7700 Convertible Minitower PC Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327544
Info modified on:
10 Jul 2023, 20:15:14
Short summary description HP Compaq dc7700 Convertible Minitower PC Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional:

HP Compaq dc7700 Convertible Minitower PC, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description HP Compaq dc7700 Convertible Minitower PC Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional:

HP Compaq dc7700 Convertible Minitower PC. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Chassis type: Mini Tower. Product type: PC. Weight: 14.7 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.