HP logo

HP Compaq dc7700 Small Form Factor PC Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
462438
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7700 Small Form Factor PC Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF:

HP Compaq dc7700 Small Form Factor PC, 1.86 GHz, Intel® Core™2 Duo, E6300, 1 GB, 80 GB, Windows XP Professional

Long summary description HP Compaq dc7700 Small Form Factor PC Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Windows XP Professional SFF:

HP Compaq dc7700 Small Form Factor PC. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 80 GB. Operating system installed: Windows XP Professional. Chassis type: SFF. Product type: PC. Weight: 8.85 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.