location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dc7700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dc7700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RG577AW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780713154 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Jan 2008
Product end of life date
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC 365 W
  • - Intel® Core™2 Duo E6300 1.86 GHz
  • - 1 GB DDR2-SDRAM 667 MHz 2 x 0.5 GB
  • - 80 GB DVD-ROM
  • - Intel® GMA 3000
  • - Windows XP Professional
Warranty: standard statement: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of on-site and 3 years of next business-day service for parts and labour. Terms and conditions vary by country
Long product name HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC :
The long product name of HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Most expandable chassis on the market for users requiring add-on features.
More>>>
HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC:
The official description of HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

With an enhanced suite of security features, a choice of manageability tools, and the latest technology, the HP Compaq dc7700 Business PC is designed to help you deliver serious business results.

Short summary description HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC:
This short summary of the HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dc7700, 1.86 GHz, Intel® Core™2 Duo, 1 GB, 80 GB, DVD-ROM, Windows XP Professional

Long summary description HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC:
This is an auto-generated long summary of HP Compaq dc7700 Intel® Core™2 Duo E6300 1 GB DDR2-SDRAM 80 GB Intel® GMA 3000 Windows XP Professional Mini Tower PC based on the first three specs of the first five spec groups.

HP Compaq dc7700. Processor frequency: 1.86 GHz, Processor family: Intel® Core™2 Duo, Processor model: E6300. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM, Memory clock speed: 667 MHz. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 3000. Operating system installed: Windows XP Professional. Power supply: 365 W. Chassis type: Mini Tower. Product type: PC. Weight: 14.7 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
E6300
Processor cores
2
Processor threads
2
Processor frequency *
1.86 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
1066 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
65 nm
Processor operating modes
64-bit
Processor codename
Conroe
Thermal Design Power (TDP)
65 W
Tcase
61.4 °C
Number of Processing Die Transistors
167 M
Processing Die size
111 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
1 GB
Maximum internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 0.5 GB
Memory clock speed
667 MHz
Storage
Total storage capacity *
80 GB
Optical drive type *
DVD-ROM
HDD interface
SATA
HDD speed
7200 RPM
Graphics
Discrete graphics card model *
Intel® GMA 3000
Maximum graphics card memory
0.128 GB
Optical drive
DVD read speed
16x
Ports & interfaces
I/O ports
Rear: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, Front: 2 USB 2.0, headphone and microphone Rear: 6 USB 2.0, 1 standard serial port, 1 optional serial port, 1 parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out, Front: 2 USB 2.0, headphone and microphone
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Design
Chassis type *
Mini Tower
Country of origin
China
Performance
Motherboard chipset
Intel® Q965 Express
Audio system
Realtek ALC262
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Applications supported
Windows Vista Premium ready
Bundled software
HP Protect Tools Security Software Suite, HP Client Manager Software, HP Open View Configuration Management solutions, Altiris Deployment Solution, Symantec Antivirus 10.0 with 60 day Live Update Subscription, HP Insight Diagnostics Software Adobe Acrobat Reader, PDF Complete, Altiris Local Recovery; Optional preloaded software, only for certain configurations: Microsoft Office 2003 Small Business, Microsoft Office 2003 Basic, Microsoft Office 2003 Personal
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor special features
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Processor code
SLGW2
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
27248
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
365 W
Power consumption (typical)
365 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Relative humidity
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
168 mm
Depth *
452 mm
Height *
448 mm
Weight *
14.7 kg
Package weight
7 kg
Packaging content
Display included *
No
Other features
Power supply type
365W power supply - active PFC
Video card features
3D/2D Controller (Microsoft DirectX 9), VGA integrated controller, RAMDAC integrated (400 MHz) Intel Graphics Media Accelerator 3000 Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536 3D/2D Controller (Microsoft DirectX 9), VGA integrated controller, RAMDAC integrated (400 MHz)
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
Input voltage 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz, active PFC
Video adapter, bus
PCI Express x16
Storage drive controller
Serial ATA 1.5 Gb/s or Serial ATA 3.0 Gb/s
Disk subsystem controller
Serial ATA 3.0 Gb/s
Memory upgrade
4 GB
Video card resolution
Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 85Hz at 2048x1536
Driver LAN
Microsoft 2000, Microsoft XP
Cache external
2048 KB
Modem type
No
Diskette drive
Optional N
Security features
Kensington Cable Lock, Hood Cover Security Loop supported, HP Desktop Security Lock, Integrated 1.2 TPM chip (except for Russia) (ProtectTools software optional)
CD read speed
48x
Drive bays
2 internal 3.5 inch 3 external 5.25 inch, 1 external 3.5 inch
Audio included
Integrated High Definition audio with Realtek ALC262 High Definition audio codec
Security management description
Embedded TPM1.2 (except for Russia) with optional HP ProtectTools, Embedded Security software
Upgrade type
Windows Vista capable
Networking features
Gigabit Ethernet
Keyboard type
2004 standard PS/2
Pointing device
HP PS/2 2-Button Optical Scroll Mouse PS/2 2-Button scroll mouse, USB optical scroll mouse or PS/2 optical scroll mouse
Expansion slots
2 full-height PCI, 1 full-height PCI Express x1, 1 full-height PCI Express x16, 2 optional full-height PCI, HP 16-in-1 Media Reader
Rear ports
6 USB 2.0; 1 serial; 1 parallel; 2 PS/2; 1 audio in; 1 audio out; 1 microphone in; 1 RJ-45; 1 external VGA monitor
Size (imperial)
16.8 cm (6.6")
Weight (imperial)
31.18 lb
Multimedia
Integrated High Definition audio with Realtek 2 channel ALC262 codec (all ports are stereo)
Standard memory capacity
1 MB
UNSPSC-code
43211507