HP logo

HP 27es LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41311
Info modified on:
14 Mar 2024, 19:52:22
Short summary description HP 27es LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:

HP 27es, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Black, Silver

Long summary description HP 27es LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black, Silver:

HP 27es. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.