HP logo

HP Pavilion 22xw LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Silver, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98009
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion 22xw LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Silver, White:

HP Pavilion 22xw, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 7 ms, Silver, White

Long summary description HP Pavilion 22xw LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Silver, White:

HP Pavilion 22xw. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Silver, White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.