HP logo

HP Pavilion Slimline Media Center s7630.nl PC Intel® Core™ Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Mini Tower

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95983
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline Media Center s7630.nl PC Intel® Core™ Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Mini Tower:

HP Pavilion Slimline Media Center s7630.nl PC, 1.6 GHz, Intel® Core™ Duo, 1 GB, DDR2-SDRAM, 250 GB, Windows XP Media Center Edition 2005

Long summary description HP Pavilion Slimline Media Center s7630.nl PC Intel® Core™ Duo 1 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 7500 LE Windows XP Media Center Edition 2005 Mini Tower:

HP Pavilion Slimline Media Center s7630.nl PC. Processor frequency: 1.6 GHz, Processor family: Intel® Core™ Duo. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 7500 LE. Operating system installed: Windows XP Media Center Edition 2005. Chassis type: Mini Tower. Product type: PC. Weight: 6.6 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.