location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xw6400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RD689AW
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195483
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2008
Product end of life date
data sheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Workstation
  • - Intel® Xeon®
  • - 2 GB DDR2-SDRAM
  • - DVD-ROM
  • - Windows XP Professional
Warranty: 3-year worldwide parts, labour and next business day onsite service. Terms and conditions may vary, restrictions apply
Long product name HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation :
The long product name of HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xw6400 Workstation
More>>>
HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation:
The official description of HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP xw6400 Workstation is an outstanding
dual-processor/dual-core workstation in an
industry-leading design form – small size, big performance.
Designed for space-constrained environments, the xw6400
features the latest Intel® Xeon™ technology, for the power
to manage large amounts of real-time data uninterrupted.
This versatile platform also supports up to 8 monitors
enabling users to view huge amounts of data from multiple
sources at a glance.

Intel’s highest performance personal workstation technology
Equipped with the new Dual-Core EM64T Intel® Xeon®
Processor 5100 Sequence, the HP xw6400 delivers all the
performance and expandability you could possibly need.
Intel’s 5000X next-generation, high-end performance
chipset for Intel Xeon™ processors supports 1,333 MHz
dual system bus, and a 4 channel 667 MHz Fully Buffered
DIMM memory subsystem. So you can experience
substantial improvement in throughput over previous Intel®
chipset technology.

Designed to save space, engineered to perform
As one of the smallest dual-processor design forms in the
industry, this rack mountable minitower fits neatly into
cramped workspaces such as financial traders’ desks.
Industry-leading, toolless chassis design eases servicing,
upgrading and maintenance. With support for up to three
internal hard disk drives, four PCI Express (PCIe) I/O slots,
and two legacy PCI slots, the HP xw6400 delivers the
capacity to handle large and complex data sets.

View eight monitors simultaneously
The HP xw6400 supports up to eight monitors, allowing
visualisation of large amounts of data from multiple sources
while decreasing the need to toggle between applications
on screens – stay in control and in touch with your data
and designs.

Exceptional graphics performance
A range of graphics solutions delivers the visual accuracy,
image clarity and exceptional performance your business
demands – from professional 2D through to high-end 3D.

A choice of operating systems for a 64-bit world
The HP xw6400 is available with your choice of
preinstalled Genuine Windows® XP Professional (32 or
64-bit) or Red Hat Enterprise Linux WS 4 (64-bit). The HP
Installer Kit for Linux is available to ease installation and
help create a custom operating system image.

Short summary description HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation:
This short summary of the HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

HP xw6400, Intel® Xeon®, 2 GB, DDR2-SDRAM, DVD-ROM, Windows XP Professional

Long summary description HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation:
This is an auto-generated long summary of HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation based on the first three specs of the first five spec groups.

HP xw6400. Processor family: Intel® Xeon®. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Chassis type: Minitower. Product type: Workstation. Weight: 18.1 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor front side bus
1333 MHz
Number of processors installed
2
Memory
Internal memory *
2 GB
Maximum internal memory *
16 GB
Internal memory type
DDR2-SDRAM
Storage
Optical drive type *
DVD-ROM
HDD speed
10000 RPM
Ports & interfaces
I/O ports
1 x Parallel port, 1 x Serial port, 1 x IEEE-1394 port (requires PCI card to enable functionality), 1 x PS/2 keyboard, 1 x PS/2 mouse, 8 x USB 2.0 ports (2 front, 5 rear, 1 internal), 1 x RJ-45 Network, 5 x audio ports (front: audio line out, and microphone line in; rear: audio line in, audio line out, microphone line in)
Design
Chassis type *
Minitower
Country of origin
China
Performance
Motherboard chipset
Intel® 5000X
Audio system
Integrated High Definition audio with Jack Retasking technology, optional PCI Sound Blaster X-Fi Xtreme Music
Product type *
Workstation
Software
Operating system installed *
Windows XP Professional
Compatible operating systems
Genuine Windows Vista Business 32; Genuine Windows Vista Business 64; Genuine Windows XP 32-bit Edition SP2; Genuine Windows XP Professional x64 Edition; Red Hat Enterprise Linux 4; HP Linux Installation Kit
Power
Power consumption (standby)
575 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operational conditions
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Storage relative humidity (H-H)
5 - 90%
Relative humidity
20 - 85%
Non-operating altitude
10000
Weight & dimensions
Width *
165 mm
Depth *
441 mm
Height *
441 mm
Weight *
18.1 kg
Package weight
30 kg
Other features
Power supply type
575 watts wide-ranging, active Power Factor Correction
Video card features
NVIDIA Quadro NVS 285 (128MB PCI Express with NVIDIA TurboCache technology, dual display)
Non-operating relative humidity (non-condensing)
5 - 90%
Power requirements
575 watts
Storage drive controller
Integrated quad channel SATA 3 Gb/s controller with RAID 0 or 1 capability
Disk subsystem controller
Integrated 4 channel SATA 3 Gb/s NCQ controller with RAID 0 or 1 capability, optional 4 channel SAS controller with RAID capability
Memory upgrade
16 GB
Diskette drive
No
Storage drive type
80 GB
Drive bays
2 external 5.25" bays or 1 external 3.5” bay with optional floppy 2 internal 3.5" bays
Expansion slots
6 slots: 1 PCI Express (x16) Graphics slot, 1 PCI Express (x16 mechanically, x4 electrically), 2 PCI Express (x8 mechanically, x4 electrically) and 2 full-length legacy PCI slots
Audio included
Integrated High Definition audio with Jack Retasking technology, optional PCI Sound Blaster X-Fi Xtreme Music
Upgrade type
Windows Vista capable
Keyboard type
HP USB Standard
Pointing device
HP USB optical scroll mouse
Internal ports
1 USB 2.0
Rear ports
5 USB 2.0; 1 serial; 1 parallel; 2 PS/2; 1 RJ-45; 1 audio in; 1 audio out; 1 microphone in
Size (imperial)
16.5 cm (6.5")
Weight (imperial)
33 lb
Source Testseek summary Average rating
Reviews
Updated:
2013-09-14 01:39:35
Uk has collected 4 expert reviews for HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM Windows XP Professional Minitower Workstation and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itreviews.com
Updated:
2013-09-14 01:39:35
compact business workstation: HPs latest personal workstation series, the xw6400, is aimed at mid-range business users and, housed in a new mini-tower case, its ideal where desk space is at a premium yet a system with plenty of grunt...
0%
digitalartsonline.co.uk
Updated:
2013-09-14 01:39:35
Last month we brought you the UK’s first quad-core Xeon-based workstation with Armari’s pimped-out Magnetar QS, though at £4,595 plus VAT it’s out of the reach of most. Our review unit of HP’s first workstation to offer quad-core...
70%
computerarts.co.uk
Updated:
2013-09-14 01:39:35
xw6400 workstation HP’s new workstation is pitched as a MacPro beater. So how does it compare? What’s in a name? A name like xw6400 doesn’t quite trip off the tongue, unless you work in the marketing department of a large PC and business technology...
0%
Brand Image Product code Product Stock Price from
HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
RL344LA xw6400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM 80 GB HDD NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Intel® Xeon® 2 GB DDR2-SDRAM 80 GB HDD NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
RD688AW xw6400 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Workstation Intel® Xeon® 1 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Workstation Intel® Xeon® 1 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
RL342LA xw6400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 250 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
GU484LA xw6400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC HP xw6400 Workstation Intel® Xeon® 2 GB DDR2-SDRAM 160 GB NVIDIA® Quadro® NVS 285 Windows XP Professional Mini Tower PC
(show image)
RY827LA xw6400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)
HP xw6400 Workstation HP xw6400 Workstation
(show image)
RD687AW xw6400 Workstation 0.00
(excl. VAT)
0 (incl. VAT)