HP logo

HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels LCD Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
199679
Info modified on:
30 Dec 2024, 17:23:40
End of life date:
01 Mar 2008
Short summary description HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels LCD Black, Silver:

HP L2045w, 51 cm (20.1"), 1680 x 1050 pixels, LCD, LCD, 5 ms, Black, Silver

Long summary description HP L2045w computer monitor 51 cm (20.1") 1680 x 1050 pixels LCD Black, Silver:

HP L2045w. Display diagonal: 51 cm (20.1"), Display resolution: 1680 x 1050 pixels, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.