HP logo

HP Compaq Presario SR1929NL Intel® Pentium® 4 524 1 GB DDR2-SDRAM 200 GB HDD Windows XP Home Edition Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33423
Info modified on:
19 Mar 2021, 15:59:29
Short summary description HP Compaq Presario SR1929NL Intel® Pentium® 4 524 1 GB DDR2-SDRAM 200 GB HDD Windows XP Home Edition Tower PC Black:

HP Compaq Presario SR1929NL, 3.06 GHz, Intel® Pentium® 4, 1 GB, 200 GB, DVD±RW, Windows XP Home Edition

Long summary description HP Compaq Presario SR1929NL Intel® Pentium® 4 524 1 GB DDR2-SDRAM 200 GB HDD Windows XP Home Edition Tower PC Black:

HP Compaq Presario SR1929NL. Processor frequency: 3.06 GHz, Processor family: Intel® Pentium® 4, Processor model: 524. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 200 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Operating system installed: Windows XP Home Edition. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.