HP logo

HP LP1965 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155705
Info modified on:
30 Dec 2024, 17:23:40
Short summary description HP LP1965 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

HP LP1965, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 6 ms, Silver

Long summary description HP LP1965 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

HP LP1965. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 6 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Height adjustment. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.