location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq nc6400 Business Notebook PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RA253AW
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780556911 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33467
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2007
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T2500 2 GHz
  • - 35.8 cm (14.1")
  • - 0.5 GB DDR2-SDRAM 1 x 0.5 GB
  • - 60 GB
  • - Intel® GMA 950
  • - 90 W
  • - Windows XP Professional
Warranty: standard statement: 3 years pick-up and return (upgrades available, sold separately)
Long product name HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional :
The long product name of HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq nc6400 Business Notebook PC - Core Duo T2500, 512MB, 60GB, 14.1" TFT, DVD/CDRW, WLAN & Bluetooth, Windows XP Pro
More>>>
HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
The official description of HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The absolute business professional with enhanced network security features in a thin and light 14.1” widescreen design.
- Featuring genuine Windows for a familiar and intuitive environment.
- Starting at just 2.0 kg, offering up to 12h 15m power with the HP Extended Life Battery and featuring MultiBay II drive options for added flexibility.
- Features a choice of powerful ATI graphics or Intel GMA 950 and powerful new Intel Core Duo processors.
- Take advantage of the broad offering of HP Professional Innovations, including the HP Privacy Filter and the HP Disk Sanitizer.
- Compatible with all common notebook accessories shared across HP’s Business Notebook line.

Short summary description HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
This short summary of the HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq nc6400 Business Notebook PC, Intel® Core™ Duo, 2 GHz, 35.8 cm (14.1"), 0.5 GB, 60 GB, Windows XP Professional

Long summary description HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional:
This is an auto-generated long summary of HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq nc6400 Business Notebook PC. Processor family: Intel® Core™ Duo, Processor model: T2500, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"). Internal memory: 0.5 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 60 GB. Discrete graphics card model: Intel® GMA 950. Operating system installed: Windows XP Professional. Weight: 2 kg

Design
Country of origin
China
Display
Display diagonal *
35.8 cm (14.1")
Processor
Processor manufacturer *
Intel
Cache external
2048 KB
Processor family *
Intel® Core™ Duo
Processor model *
T2500
Processor cores
2
Processor threads
2
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
32-bit
Processor series
Intel Core Duo T2000 Series
Processor codename
Yonah
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
31 W
Tjunction
100 °C
Number of Processing Die Transistors
151 M
Processing Die size
90 mm²
Processor technology
Intel Centrino Duo Mobile
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Memory upgrade
4 GB
Internal memory *
0.5 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 0.5 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
60 GB
HDD interface
SATA
HDD speed
5400 RPM
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA 950
Discrete graphics card *
Yes
Maximum graphics card memory
0.128 GB
Audio
Audio system
Premier Sound, HDA 24-bit
Number of built-in speakers
2
Audio included
HP Premier Sound High Definition Audio 24-bit DAC, headphone jack, microphone jack, integrated microphone
Camera
Front camera
No
Optical drive
CD read speed
24x
Network
Networking features
Gigabit Ethernet, Wireless LAN, Bluetooth
Networking speed
10/100/1000 Mbps Base-TX
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
CardBus PCMCIA slots quantity
1
CardBus PCMCIA slot type
Type II
SmartCard slot
Yes
I/O ports
3 USB 2.0 ports, VGA, headphone, microphone, AC adapter, RJ-11, RJ-45, S-video TV out, Fast IR
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Performance
Motherboard chipset
Intel® 945PM Express
Keyboard
Keyboard type
Full-sized
Pointing device
Touchpad + Pointing Stick
Software
Operating system installed *
Windows XP Professional
Bundled software
HP Mobile printerdriver HP Backup & Recovery Manager HP ProtectTools Security Manager Sonic Digital Media Plus Intervideo WinDVD 5 Adobe Acrobat Reader HP Help and Support Symantec Norton Internet Security (trial) HP OpenView Radia Management Solutions
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL9K2
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
27236
Conflict-Free processor
No
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
Kensington lock slot,integrated Smart Card Reader Kensington lock slot, integrated Smart Card Reader
Operational conditions
Non-operating relative humidity (non-condensing)
5 - 90%
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
330 mm
Depth
239 mm
Height
29.2 mm
Weight *
2 kg
Hard drive
Diskette drive
No
Video
Video card features
ATI Mobility Radeon X1300
Other features
Security features
HP ProtectTools HP Enhanced Drivelock HP Biometric Fingerprint Sensor TPM Embedded Security Chip
Wireless technology
Intel or Broadcom Wireless LAN 802.11 and/or Bluetooth 2.0, 3G Broadband Wireless ready Intel Wireless LAN 802.11a/b/g, Bluetooth; 3G Broadband Wireless optional
AC adapter included
Yes
Infrared data port
Yes
Power requirements
External 90W AC adapter 6-cell Lithium-Ion battery internal
Power management
4-cell Lithium-Ion (optional only on shared video memory models), 6-cell Lithium-Ion battery
Wireless option type
Yes
Docking solution
HP Basic Docking Station, HP Advanced Docking Station, HP External MultiBay II, HP Monitor Stands (all sold separately) HP Docking Station, HP Advanced Docking Station, HP External MultiBay II, HP Monitor Stands (all sold separately)
Multi-bay devices
Integrated Multibay II devices
Relative humidity
10 - 90%
TV-in port
No
Compatible operating systems
FreeDOS, Windows 2000 drivers available on www.hp.com
Expansion slots
1x Secure Digital (SD)
Upgrade type
Windows Vista capable
Protection tools
HP ProtectTools, HP Enhanced Drivelock, HP TPM Embedded Security Chip, HP Biometric Fingerprint Sensor, HP Privacy Filter (optional)
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
Data/Fax V.92
Source Testseek summary Average rating
Reviews
Updated:
2012-12-04 04:57:36
Uk has collected 22 expert reviews for HP Compaq nc6400 Business Notebook PC Intel® Core™ Duo T2500 35.8 cm (14.1") 0.5 GB DDR2-SDRAM 60 GB Intel® GMA 950 Windows XP Professional and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
goodgearguide.com.au
Updated:
2012-12-04 04:57:25
While not for everyone, the nc6400 proved to be a solid choice for those after a business notebook, offering reasonable performance combined with optional 3G internet built in.
Good Good battery life, Optional 3G card included...
Bad Poor for entertainment uses The Final Word While not for everyone, the nc6400 proved to be a solid choice for those after a business notebook, offering reasonable performance combined with optional 3G internet built in.
Bottom line While not for everyone, the nc6400 proved to be a solid choice for those after a business notebook, offering reasonable performance combined with optional 3G internet built in.
70%
techradar.com
Updated:
2012-12-04 04:57:25
Combining high performance and strong mobility, the HP Compaq nc6400 (£1115 inc. VAT) is yet another successful addition to HPs business range.Although its quite heavy, it compensates with an excellent 270-minute battery life. Its sturdy chassis prov...
Good Good battery life, Strong performance, Excellent usability...
Bad Bulky, Subdued screen images...
Bottom line Combining high performance and strong mobility, the HP Compaq nc6400 (£1115 inc. VAT) is yet another successful addition to HPs business range.Although its quite heavy, it compensates with an excellent 270-minute battery life. Its sturdy chassis prov...
80%
pcauthority.com.au
Updated:
2012-12-04 04:57:27
A good laptop for business, with superb design touches but some unfortunate omissions.
83%
itreviews.com
Updated:
2012-12-04 04:57:31
secure business laptop with long battery life: Part of HPs extensive line-up of business notebooks, the Compaq nc6400 (RM100ET) is a well built, well featured laptop offering good performance and - very importantly for a business machine - a good deal of...
0%
alphr.com
Updated:
2012-12-04 04:57:33
A great business laptop, with superb design touches and performance to match Its rare to find a business-focused laptop that elicits much actual excitement: cutting-edge technology and luxury extras arent generally at the top of the list when consid...
83%
goodgearguide.com.au
Updated:
2012-12-04 04:57:35
The HP Compaq nc6400 performs well with exceptional battery life.
Good Good performance, Exceptional battery life, Fingerprint reader.
Bad Fairly standard design. The Final Word The HP Compaq nc6400 performs well with exceptional battery life.
Bottom line The HP Compaq nc6400 performs well with exceptional battery life.
70%
laptopz.com
Updated:
2012-12-04 04:57:24
HP Compaq nc6400 stands in the thin and light laptop line. HP Compaq nc6400 is well built and featuring high-end performance. What’s more, HP Compaq nc6400 is providing top-notch security, EV-DO connectivity, dual-core performance, and discrete graphic...
0%
notebookcheck.net
Updated:
2012-12-04 04:57:25
Security First. Among its huge product range Hewlett-Packard also offers 14 inch models of the "Balanced Mobility" market segment. The HP nc6400 is not the most recent model, but this is only a subordinate aspect of high-quality business notebooks. Pro...
Bottom line HP Compaq nc6400The Hewlett-Packard Compaq nc6400 is a compact, high-quality mobile notebook, which leaves hardly anything open to be desired. Especially business customers might find the comprehensive security tools of the notebook useful. Besides a comp...
85%
v3.co.uk
Updated:
2012-12-04 04:57:25
With the introduction of the Compaq nc6400, HP has followed other leading vendors by teaming up with Vodafone to offer business users a powerful notebook with wireless broadband no matter where they happen to be. Weighing in at just over 2kg and built...
Good Bluetooth, Wifi and Vodafone 3G wireless broadband connectivity as standard; integrated fingerprint and smart card security...
Bad Poor graphics performance; washed-out display...
Bottom line Connectivity and security features make this business notebook stand out...
80%
trustedreviews.com
Updated:
2012-12-04 04:57:31
At an HP press briefing I attended last year, HP representatives took much pride explaining how the company had a new found focus on the consumer. Its new products would be more liveable with, exude more personality and be more desirable. None of that is...
90%
crn.com
Updated:
2012-12-04 04:57:35
When it comes to notebook PCs, theres no such thing as a level playing field, since users needs and wants vary. But for business travelers, its hard to beat the HP Compaq NC6400, a laptop that pulls together the best components to offer reliability...
80%
notebookreview.com
Updated:
2012-12-04 04:57:35
This is a review of HP Compaq nc6400, a thin-and-light 14.1" widescreen notebook in the business line.
Good Build quality, Price, Good performance, Standard 3 Year warranty, Matt screen, Solid quiet keyboard with convenient layout, Goodsounding speakers, Looks, No junk software, Lightweight...
Bad Asymmetrical placement of speakers, No customized configuration, Small touchpad buttons, Limited wrist area...
Bottom line The HP nc6400 is a great yet simple notebook, offering great performance. This is definitely a tool and not a toy. If youre looking for a gaming notebook, I would recommend higher graphics interface, perhaps an AMD processor. But if your main need is...
0%
Laptopmag.com
Updated:
2012-12-04 04:57:35
At a little over five pounds, the HP Compaq nc6400 is one of the lightest 14.1-inch widescreen notebooks weve seen. This system doesnt skimp on features to save on weight, either. In addition to a dual-core processor, the nc6400 features EV-DO connec...
Good Lightweight, durable design, Discrete graphics, Wireless WAN...
Bad No HSDPA option yet, Graphics take a toll battery life...
80%
pcmag.com
Updated:
2012-12-04 04:57:36
The HP Compaq nc6400 ($1,799) notebooks business-casual design and briefcase-friendly frame are ideal for fast-paced mobile users. And for those who always need to stay connected, the laptops built-in EV-DO cellular modem will make that possible...
Good Lightweight. Integrated EV-DO. Good set of security features.
Bad Pointing stick is far behind Lenovos TrackPoint. Youll need to upgrade the RAM.
Bottom line A lightweight business notebook that wont slow you down and has built-in EV-DO to keep you connected wherever you go...
80%