location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Graphical POS Pole Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Graphical POS Pole Display
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QZ704AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112585099 show
Category:
Electronic device used to display digital information e.g. the display at a till/cash register which shoes a customer the total price of their purchases.
Customer Displays Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170670
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 04:16:47
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 14 Jan 2019
Product end of life date
Warranty: Your HP Peripheral Limitedis a three (3) year (HP Option LimitedPeriod) parts replacement
Long product name HP Graphical POS Pole Display :
The long product name of HP Graphical POS Pole Display. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Graphical POS Pole Display
More>>>
HP Graphical POS Pole Display:
The official description of HP Graphical POS Pole Display as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Performance, flexibility, and style—everything you need in a 2-line customer-facing display.
Supports complex-characters and a range of languages.
Vacuum Fluorescent Display (VFD) has a high data transfer rate that performs well in demanding environments.
Get up and running quickly with the industry-standard interface, command modes, and drivers that help ensure out-of-the-box compatibility with your current installed retail systems.
To help prevent damage from wet counter surfaces, the electronic components are contained in the display panel at the top of the pole.
The compact, weighted base fits into a range of tight spaces and stays in place on the counter. A two-hole screw pattern on the base of the display offers additional security for bolting the display to the counter or work space (mounting hardware sold separately).

Short summary description HP Graphical POS Pole Display:
This short summary of the HP Graphical POS Pole Display data-sheet is auto-generated and uses the product title and the first six key specs.

HP Graphical POS Pole Display, Black, Panel: 8.89 x 1.58 x 2.83 in; Pole sections (each): 5.11 in; Base: 7.08 x 5.51 x 0.94 in;, Business, 225.8 mm, 40.1 mm, 71.8 mm

Long summary description HP Graphical POS Pole Display:
This is an auto-generated long summary of HP Graphical POS Pole Display based on the first three specs of the first five spec groups.

HP Graphical POS Pole Display. Product colour: Black, Certification: Panel: 8.89 x 1.58 x 2.83 in; Pole sections (each): 5.11 in; Base: 7.08 x 5.51 x 0.94 in;, HP segment: Business. Width: 225.8 mm, Depth: 40.1 mm, Height: 71.8 mm

Features
Product colour
Black
Certification
Panel: 8.89 x 1.58 x 2.83 in; Pole sections (each): 5.11 in; Base: 7.08 x 5.51 x 0.94 in;
HP segment
Business
Weight & dimensions
Width
225.8 mm
Depth
40.1 mm
Height
71.8 mm
Weight
586.9 g
Base dimensions
179.8 x 139.9 x 23.8 mm
Country Distributor
Deutschland 1 distributor(s)