HP logo

HP Compaq Pro PC 4300 modelo básico pequeño Intel® Core™ i3 i3-3220 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF Grey

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225898
Info modified on:
14 Jun 2025, 03:46:18
Short summary description HP Compaq Pro PC 4300 modelo básico pequeño Intel® Core™ i3 i3-3220 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF Grey:

HP Compaq Pro PC 4300 modelo básico pequeño, 3.3 GHz, Intel® Core™ i3, 8 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro PC 4300 modelo básico pequeño Intel® Core™ i3 i3-3220 8 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional SFF Grey:

HP Compaq Pro PC 4300 modelo básico pequeño. Processor frequency: 3.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-3220. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 240 W. Chassis type: SFF. Product type: PC

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.