HP logo

HP Compaq Pro 4300 SFF Intel® Pentium® G645 4 GB DDR3-SDRAM 250 GB HDD Windows 8 PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33387
Info modified on:
23 Jul 2024, 21:09:25
Short summary description HP Compaq Pro 4300 SFF Intel® Pentium® G645 4 GB DDR3-SDRAM 250 GB HDD Windows 8 PC Black:

HP Compaq Pro 4300 SFF, 2.9 GHz, Intel® Pentium®, 4 GB, 250 GB, DVD Super Multi, Windows 8

Long summary description HP Compaq Pro 4300 SFF Intel® Pentium® G645 4 GB DDR3-SDRAM 250 GB HDD Windows 8 PC Black:

HP Compaq Pro 4300 SFF. Processor frequency: 2.9 GHz, Processor family: Intel® Pentium®, Processor model: G645. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Power supply: 240 W. Chassis type: SFF. Product type: PC. Weight: 7.6 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.