HP logo

HP Pavilion p7-1155 Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Midi Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79087
Info modified on:
23 Jul 2024, 21:09:25
Short summary description HP Pavilion p7-1155 Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Midi Tower PC Black:

HP Pavilion p7-1155, 3.1 GHz, Intel® Core™ i5, 6 GB, 1 TB, DVD Super Multi DL, Windows 7 Home Premium

Long summary description HP Pavilion p7-1155 Intel® Core™ i5 i5-2400 6 GB DDR3-SDRAM 1 TB Windows 7 Home Premium Midi Tower PC Black:

HP Pavilion p7-1155. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i5, Processor model: i5-2400. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Card reader integrated, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 2000. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Chassis type: Midi Tower. Product type: PC. Weight: 9.63 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.