HP AMD Radeon HD 6350, Radeon HD6350, GDDR3, PCI Express x16
HP AMD Radeon HD 6350. Graphics processor family: AMD, Graphics processor: Radeon HD6350. Graphics card memory type: GDDR3. Interface type: PCI Express x16. Cooling type: Active