HP logo

HP Compaq Elite PC ultrafina 8300, modelo base Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop Grey

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
288001
Info modified on:
31 May 2025, 11:00:27
Short summary description HP Compaq Elite PC ultrafina 8300, modelo base Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop Grey:

HP Compaq Elite PC ultrafina 8300, modelo base, 3.2 GHz, Intel® Core™ i5, 4 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite PC ultrafina 8300, modelo base Intel® Core™ i5 i5-3470 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Desktop Grey:

HP Compaq Elite PC ultrafina 8300, modelo base. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 135 W. Chassis type: Desktop. Product type: PC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.