location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QV063AA-EX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QV063AA-EX
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 272163
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 128 GB 2.5" Serial ATA
  • - Read speed: 450 MB/s 46000 IOPS
  • - Write speed: 260 MB/s 56000 IOPS
  • - MLC
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC :
The long product name of HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

128 GB SATA 6 Solid State Drive
More>>>
HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC:
The official description of HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost the performance and robustness of your HP Business Desktop PC with an HP Solid State Drive. The HP Solid State Drives are a drop-in replacement for the 2.5-inch or 3.5-inch (with bracket) hard disk drive of some HP Compaq Business Desktop PCs providing many performance and durability improvements over traditional Hard Disk Drive (HDD) technology.

- Take the worry out of storing your data with a hard drive with no moving parts
- Get faster transfer speeds and higher cell endurance with Intel NAND flash memory Multi Level Cell (MLC) components
- Significantly improve boot up, shut down and application loading times.

Short summary description HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC:
This short summary of the HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC data-sheet is auto-generated and uses the product title and the first six key specs.

HP QV063AA-EX, 128 GB, 2.5", 450 MB/s, 6 Gbit/s

Long summary description HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC:
This is an auto-generated long summary of HP QV063AA-EX internal solid state drive 128 GB 2.5" Serial ATA MLC based on the first three specs of the first five spec groups.

HP QV063AA-EX. SSD capacity: 128 GB, SSD form factor: 2.5", Read speed: 450 MB/s, Write speed: 260 MB/s, Data transfer rate: 6 Gbit/s

Features
Security algorithms
Not supported
SSD capacity *
128 GB
SSD form factor *
2.5"
Interface *
Serial ATA
Memory type *
MLC
Data transfer rate
6 Gbit/s
Read speed
450 MB/s
Write speed
260 MB/s
Random read (4KB)
46000 IOPS
Random write (4KB)
56000 IOPS
Read latency
55 µs
Write latency
55 µs
Mean time between failures (MTBF)
1200000 h
Weight & dimensions
Width
69.8 mm
Depth
100.5 mm
Height
7 mm
Weight
73 g
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Internal
Yes
Compatible products
6000 Pro MT 6000 Pro SFF 6005 Pro MT 6005 Pro SFF 6005 Pro USFF 6200 Pro MT 6200 Pro SFF 8000 Elite CMT 8000 Elite SFF 8000 Elite USFF 8100 Elite CMT 8100 Elite SFF 8200 Elite All-in-One 8200 Elite CMT 8200 Elite SFF 8200 Elite USFF