HP logo

HP Omni 120-2010a AMD E E-450 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40766
Info modified on:
14 Mar 2024, 19:11:45
Short summary description HP Omni 120-2010a AMD E E-450 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver:

HP Omni 120-2010a, 50.8 cm (20"), HD+, AMD E, 2 GB, 500 GB, Windows 7 Home Premium

Long summary description HP Omni 120-2010a AMD E E-450 50.8 cm (20") 1600 x 900 pixels 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black, Silver:

HP Omni 120-2010a. Display diagonal: 50.8 cm (20"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: AMD E, Processor frequency: 1.65 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon HD 6320. Built-in camera. Optical drive type: DVD Super Multi DL. Operating system installed: Windows 7 Home Premium. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.