location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QS971AA Thin Client Windows MultiPoint Server 2011 135.7 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QS971AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QS971AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111795895 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Aug 2012
Product end of life date
Warranty: 3 Years
Long product name HP QS971AA Thin Client Windows MultiPoint Server 2011 135.7 g Black :
The long product name of HP QS971AA Thin Client Windows MultiPoint Server 2011 135.7 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, VGA, PS/2, 135.7 g, Windows MultiPoint Server 2011 Academic OEM
More>>>
HP QS971AA Thin Client Windows MultiPoint Server 2011 135.7 g Black:
The official description of HP QS971AA Thin Client Windows MultiPoint Server 2011 135.7 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As part of the HP MultiSeat Computing Solution, the HP t100 provides a familiar Windows® experience without adding the cost of a full desktop PC.

Expand existing budgets
- Add 2x the computing seats without increasing your budget by leveraging the excess capacity of a single PC to deliver a dependable PC experience to multiple users. Save even more with lower IT management costs.

Completely licensed and supported for worry-free computing
- Deliver a fully supported Microsoft Windows® experience for up to 10 simultaneous users with confidence that the latest OS security patches & updates work seamlessly when installed.

Simple setup and deployment
- Add seats to your computing environment with simple plug-and-play USB connectivity and all software preinstalled-- no networking needed or software to load!

Personal PC experiences
- A familiar, customizable Microsoft Windows® experience with simple collaboration and more reliability for higher uptime for greater productivity.

Reduce environmental impact
- At only up to 2.5 watts per access device, multi-seat computing can greatly reduce power consumption. Plus, the solid-state HP MultiSeat t100 Thin Client also reduces environmental heat and noise by up to 90 percent over traditional PC environments.

Short summary description HP QS971AA Thin Client Windows MultiPoint Server 2011 135.7 g Black:
This short summary of the HP QS971AA Thin Client Windows MultiPoint Server 2011 135.7 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP QS971AA, 1680 x 1050 pixels, Black, Windows MultiPoint Server 2011, 2.5 W, 10 - 40 °C, -40 - 60 °C

Long summary description HP QS971AA Thin Client Windows MultiPoint Server 2011 135.7 g Black:
This is an auto-generated long summary of HP QS971AA Thin Client Windows MultiPoint Server 2011 135.7 g Black based on the first three specs of the first five spec groups.

HP QS971AA. Maximum resolution: 1680 x 1050 pixels. Product colour: Black. Operating system installed: Windows MultiPoint Server 2011. Power consumption (typical): 2.5 W. Country of origin: China

Storage
Card reader integrated
No
Graphics
Maximum resolution
1680 x 1050 pixels
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
1
Microphone in
Yes
Headphone outputs
1
PS/2 ports quantity
2
Design
Product colour *
Black
Cable lock slot
Yes
Display
Display included *
No
Software
Operating system installed *
Windows MultiPoint Server 2011
Power
Power consumption (typical)
2.5 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-40 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Country of origin
China
Weight & dimensions
Weight
135.7 g
Other features
Dimensions (WxDxH)
111.7 x 65 x 28.2 mm
Dimensions (W x D x H) with stand
111.7 x 65 x 34.8 mm
Operating system version
2011