location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QM177AA Thin Client Windows MultiPoint Server 2011 135.7 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QM177AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QM177AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111268900 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2012
Product end of life date
Warranty: 3 Years
Long product name HP QM177AA Thin Client Windows MultiPoint Server 2011 135.7 g Black :
The long product name of HP QM177AA Thin Client Windows MultiPoint Server 2011 135.7 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, VGA, PS/2, 135.7 g, Windows MultiPoint Server 2011 Academic Volume License
More>>>
HP QM177AA Thin Client Windows MultiPoint Server 2011 135.7 g Black:
The official description of HP QM177AA Thin Client Windows MultiPoint Server 2011 135.7 g Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP MultiSeat Computing Solution with the new HP t150 delivers the most affordable Windows® experience, now with support for additional USB devices and a new, streamlined design.

Richer user experiences
- Enjoy even greater productivity with support for two additional USB devices and a customizable, high-resolution Microsoft Windows® experience in full 32-bit color for every user.

Elegant, space-saving design
- Create an simple, streamlined solution when paired with the new HP LE1851wt 18-inch power pass-through display, and power both devices with a single cord.

Completely licensed and supported for worry-free computing
- The only fully supported end-to-end Microsoft Windows® MultiPoint Server solution, you can be confident the latest OS security patches & updates will work seamlessly when installed.

Expand existing budgets
- Add 2x the computing seats without increasing your budget by leveraging the excess capacity of a single PC to deliver a dependable computing experience to up to 10 users. Save even more with lower IT management costs.

Reduce environmental impact
- At only up to 2.5 watts per access device, multi-seat computing can greatly reduce power consumption. Plus, the solid-state HP MultiSeat t150 Thin Client also reduces environmental heat and noise by up to 90 percent over traditional PC environments.

Short summary description HP QM177AA Thin Client Windows MultiPoint Server 2011 135.7 g Black:
This short summary of the HP QM177AA Thin Client Windows MultiPoint Server 2011 135.7 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP QM177AA, 1680 x 1050 pixels, Black, Windows MultiPoint Server 2011, 2.5 W, 10 - 35 °C, -40 - 60 °C

Long summary description HP QM177AA Thin Client Windows MultiPoint Server 2011 135.7 g Black:
This is an auto-generated long summary of HP QM177AA Thin Client Windows MultiPoint Server 2011 135.7 g Black based on the first three specs of the first five spec groups.

HP QM177AA. Maximum resolution: 1680 x 1050 pixels. Product colour: Black. Operating system installed: Windows MultiPoint Server 2011. Power consumption (typical): 2.5 W. Country of origin: China