location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QK554AT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QK554AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111239702 show
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 500 GB 7200 RPM Serial ATA
  • - Storage drive buffer size: 8 MB
  • - SMART technology
Warranty: Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA :
The long product name of HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

500GB 7200rpm SATA (NCQ/Smart IV) 6Gbp/s Hard Drive
More>>>
HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA:
The official description of HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP Serial ATA Hard Drives maximize the performance of HP Business PCs by providing the technologies to meet your increasing storage demands with high-capacity drives offering superior reliability and performance. HP Serial ATA 6.0-Gb/s Hard Drives offer data transfer rates of up to 6 Gb per second doubling your interface speed over SATA 1.5-Gb/s Hard Drives.

- Improved protocol for enhanced data integrity.
- Enhanced security prevents access to user data until one or two user-defined passwords are provided.
- Thinner and smaller serial cables and connectors for easy routing and improved system cooling.
- SMART IV technology constantly checks that the data flow from host interface to media and media to host interface is not compromised.
- Native Command Queuing allows the hard drive to have several write or read commands outstanding at the same time.

Short summary description HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA:
This short summary of the HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

HP QK554AT, 500 GB, 7200 RPM, 8 MB, Serial ATA

Long summary description HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA:
This is an auto-generated long summary of HP QK554AT internal hard drive 500 GB 7200 RPM 8 MB Serial ATA based on the first three specs of the first five spec groups.

HP QK554AT. HDD capacity: 500 GB, HDD speed: 7200 RPM, Storage drive buffer size: 8 MB, Interface: Serial ATA

Features
HDD capacity *
500 GB
HDD speed *
7200 RPM
Storage drive buffer size *
8 MB
Interface *
Serial ATA
SMART technology
Yes
Native Command Queuing (NCQ)
Yes
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Weight & dimensions
Depth
25.4 mm
Other features
Product colour
Metallic
Internal
Yes
Data transfer rate
6 Gbit/s
Number of pins
7
Storage drive controller
SATA
Drive device height
2.54 cm
Certification
RoHS
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
United States 2 distributor(s)