HP logo

HP Pavilion g6-1215sd AMD A4 A4-3300M 39.6 cm (15.6") 6 GB 750 GB Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31301
Info modified on:
23 Jan 2025, 19:06:29
Short summary description HP Pavilion g6-1215sd AMD A4 A4-3300M 39.6 cm (15.6") 6 GB 750 GB Windows 7 Home Premium:

HP Pavilion g6-1215sd, AMD A4, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion g6-1215sd AMD A4 A4-3300M 39.6 cm (15.6") 6 GB 750 GB Windows 7 Home Premium:

HP Pavilion g6-1215sd. Processor family: AMD A4, Processor model: A4-3300M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 6480G. Operating system installed: Windows 7 Home Premium. Weight: 2.55 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.