HP logo

HP Pavilion g7-1250sa Intel® Pentium® B950 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11467
Info modified on:
29 Jan 2025, 18:22:12
End of life date:
15 Mar 2012
Short summary description HP Pavilion g7-1250sa Intel® Pentium® B950 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:

HP Pavilion g7-1250sa, Intel® Pentium®, 2.1 GHz, 4 GB, DDR3-SDRAM, 500 GB, Windows 7 Home Premium

Long summary description HP Pavilion g7-1250sa Intel® Pentium® B950 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium:

HP Pavilion g7-1250sa. Processor family: Intel® Pentium®, Processor model: B950, Processor frequency: 2.1 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Weight: 3 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.