HP logo

HP Pavilion g7-1220sd Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Anthracite, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35043
Info modified on:
23 Jan 2025, 19:06:54
Short summary description HP Pavilion g7-1220sd Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Anthracite, Grey:

HP Pavilion g7-1220sd, Intel® Core™ i5, 2.4 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion g7-1220sd Intel® Core™ i5 i5-2430M 43.9 cm (17.3") HD+ 4 GB DDR3-SDRAM 500 GB Windows 7 Home Premium Anthracite, Grey:

HP Pavilion g7-1220sd. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Anthracite, Grey. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.