HP logo

HP Pavilion dv6-6b55ea Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45085
Info modified on:
29 Jan 2025, 19:04:48
End of life date:
30 Apr 2012
Short summary description HP Pavilion dv6-6b55ea Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium:

HP Pavilion dv6-6b55ea, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description HP Pavilion dv6-6b55ea Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6490M Windows 7 Home Premium:

HP Pavilion dv6-6b55ea. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6490M. Operating system installed: Windows 7 Home Premium. Weight: 2.91 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.